Lincoln Electric Co. (The) AC/DC 225/125™ Stick Welder K1297

Description
Top Features Easy to operate - With front mounted AC/DC polarity switch Smooth arc - Makes it easy to weld with different electrodes 125 amp DC output - Enough for most 1/8" (3.2 mm) electrodes 225 amp AC output - Enough for 3/16" (4.8 mm) diameter general purpose mild steel electrodes NEMA rated, UL listed and CSA approved Input Power 230/1/60 Processes Stick
Datasheet
Description
Top Features Easy to operate - With front mounted AC/DC polarity switch Smooth arc - Makes it easy to weld with different electrodes 125 amp DC output - Enough for most 1/8" (3.2 mm) electrodes 225 amp AC output - Enough for 3/16" (4.8 mm) diameter general purpose mild steel electrodes NEMA rated, UL listed and CSA approved Input Power 230/1/60 Processes Stick
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC 225/125™ Stick Welder - K1297 - Lincoln Electric Co. (The)
Cleveland, OH, USA
AC/DC 225/125™ Stick Welder
K1297
AC/DC 225/125™ Stick Welder K1297
Top Features Easy to operate - With front mounted AC/DC polarity switch Smooth arc - Makes it easy to weld with different electrodes 125 amp DC output - Enough for most 1/8" (3.2 mm) electrodes 225 amp AC output - Enough for 3/16" (4.8 mm) diameter general purpose mild steel electrodes NEMA rated, UL listed and CSA approved Input Power 230/1/60 Processes Stick

Top Features
Easy to operate - With front mounted AC/DC polarity switch
Smooth arc - Makes it easy to weld with different electrodes
125 amp DC output - Enough for most 1/8" (3.2 mm) electrodes
225 amp AC output - Enough for 3/16" (4.8 mm) diameter general purpose mild steel electrodes
NEMA rated, UL listed and CSA approved
Input Power
230/1/60
Processes
Stick

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K1297
Product Name AC/DC 225/125™ Stick Welder
Process Capability Welding; Stick (SMAW)
AC Input Voltage 208-230/240V_60Hz
Input Current 36 to 50 amps
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
HyPerformance Plasma Systems - HPR800XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Phase Three Phase Power
View Details