Top Features
Rugged Construction
Dual Continuous Output Control
Arc Gouging
Multiple Arcs
NEMA receptacles for 60 Hz AC generator power.
Processes
Stick, TIG, Gouging, Flux-Cored (with CV Adapter)
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | K1278-10 |
| Product Name | SAE-400® Engine Driven Welder (Deutz®) (Export Only) |
| Process Capability | Engine Driven Welder; Welding |
| Maximum Duty Cycle | 100 % |
| Output Power Capability | DC Output; Constant output voltage |