Lightwave Link, Inc. 1X1 Non-Latching Optical Switch FOSWA-1-1N

Description
Lightwave Link Inc. 1x1 optical switch is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The optical switch must be actuated to select or change between two states. As a result, it consumes low electric energy to operate the optical switch. Lightwave Link Inc. 1x1 optical switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Smallest Size Low Insertion-Loss Fast Switching Speed PCB Mountable Available in Single Mode / Multi Mode RoHS Compliance Applications Optical network protection and restoration Optical network monitoring Reconfigurable add/drop multiplexers Transmission equipment protection Research and development Wavelength router
Datasheet
Description
Lightwave Link Inc. 1x1 optical switch is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The optical switch must be actuated to select or change between two states. As a result, it consumes low electric energy to operate the optical switch. Lightwave Link Inc. 1x1 optical switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Smallest Size Low Insertion-Loss Fast Switching Speed PCB Mountable Available in Single Mode / Multi Mode RoHS Compliance Applications Optical network protection and restoration Optical network monitoring Reconfigurable add/drop multiplexers Transmission equipment protection Research and development Wavelength router
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1X1 Non-Latching Optical Switch - FOSWA-1-1N - Lightwave Link, Inc.
East Dist., Hsinchu, Taiwan
1X1 Non-Latching Optical Switch
FOSWA-1-1N
1X1 Non-Latching Optical Switch FOSWA-1-1N
Lightwave Link Inc. 1x1 optical switch is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The optical switch must be actuated to select or change between two states. As a result, it consumes low electric energy to operate the optical switch. Lightwave Link Inc. 1x1 optical switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Smallest Size Low Insertion-Loss Fast Switching Speed PCB Mountable Available in Single Mode / Multi Mode RoHS Compliance Applications Optical network protection and restoration Optical network monitoring Reconfigurable add/drop multiplexers Transmission equipment protection Research and development Wavelength router

Lightwave Link Inc. 1x1 optical switch is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The optical switch must be actuated to select or change between two states. As a result, it consumes low electric energy to operate the optical switch. Lightwave Link Inc. 1x1 optical switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC).

Key Features

  • Smallest Size
  • Low Insertion-Loss
  • Fast Switching Speed
  • PCB Mountable
  • Available in Single Mode / Multi Mode
  • RoHS Compliance

Applications

  • Optical network protection and restoration
  • Optical network monitoring
  • Reconfigurable add/drop multiplexers
  • Transmission equipment protection
  • Research and development
  • Wavelength router
Supplier's Site Datasheet

Technical Specifications

  Lightwave Link, Inc.
Product Category Fiber Optic Switches
Product Number FOSWA-1-1N
Product Name 1X1 Non-Latching Optical Switch
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 7.6mm H x 11mm W x 22.6mm L
Wavelength Range 850 to 1630 nm (8500 to 16300 Å)
Input Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
2X2 Bypass Optical Switch -  - Lightwave Link, Inc.
Lightwave Link, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type FC; LC; MT-RJ; MU; SC; ST
Package Type 7.6mm H x 11mm W x 22.6mm L
View Details
Specs
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); SC (optional feature); SMA (optional feature); ST (optional feature)
Interface RS232 (optional feature); RS422 (optional feature); TTL (optional feature); GPIB, HPIB, LAN
View Details
Electro-mechanical Switch, 1x8 -  - HUBER+SUHNER AG
Specs
Cable Type Single Mode / Multimode
View Details