Lightwave Link, Inc. 2X2 Bypass Optical Switch

Description
Lightwave Link Inc. 2x2 Bypass optical switch with R15 Corning® ClearCurve® XB or equivalent Optical Fiber is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The optical switch must be actuated to select or change between two states. Furthermore, for the Latching type, it only takes an electrical pulse width with duration ≧20msec to change the state. As a result, it consumes low electric energy to operate the optical switch. Lightwave Link Inc. 2x2 Bypass optical switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC).
Datasheet
Description
Lightwave Link Inc. 2x2 Bypass optical switch with R15 Corning® ClearCurve® XB or equivalent Optical Fiber is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The optical switch must be actuated to select or change between two states. Furthermore, for the Latching type, it only takes an electrical pulse width with duration ≧20msec to change the state. As a result, it consumes low electric energy to operate the optical switch. Lightwave Link Inc. 2x2 Bypass optical switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X2 Bypass Optical Switch -  - Lightwave Link, Inc.
East Dist., Hsinchu, Taiwan
2X2 Bypass Optical Switch
2X2 Bypass Optical Switch
Lightwave Link Inc. 2x2 Bypass optical switch with R15 Corning® ClearCurve® XB or equivalent Optical Fiber is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The optical switch must be actuated to select or change between two states. Furthermore, for the Latching type, it only takes an electrical pulse width with duration ≧20msec to change the state. As a result, it consumes low electric energy to operate the optical switch. Lightwave Link Inc. 2x2 Bypass optical switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC).

Lightwave Link Inc. 2x2 Bypass optical switch with R15 Corning® ClearCurve® XB or equivalent Optical Fiber is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The optical switch must be actuated to select or change between two states. Furthermore, for the Latching type, it only takes an electrical pulse width with duration ≧20msec to change the state. As a result, it consumes low electric energy to operate the optical switch. Lightwave Link Inc. 2x2 Bypass optical switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC).

Supplier's Site Datasheet

Technical Specifications

  Lightwave Link, Inc.
Product Category Fiber Optic Switches
Product Name 2X2 Bypass Optical Switch
Cable Type Single Mode / Multimode
Connector Type FC; LC; MT-RJ; MU; SC; ST
Package Type 7.6mm H x 11mm W x 22.6mm L
Wavelength Range 850 to 1630 nm (8500 to 16300 Å)
Input Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
QuickSwitch® - Model 6212 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type ST
Switch Features Rack Mount; LED Indicator
View Details
4x4 Industrial Bypass Optical Switch (Advance) - FOBBC-4-4-N - Lightwave Link, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type LC
Package Type 26mm H x 95mm W x 140mm L
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Switch Features Rack Mount
View Details