Electro Standards Laboratories QuickSwitch 6274 A/B/C/D Model 6274

Description
The QuickSwitch® 6274 ST Simplex, Single Mode, Dual Wavelength, Fiber Optic ABCD Switch with Remote Contact Control allows the user the capability of connecting one COMMON port device to any one of four networks. The system affords local and remote access functionality. Remote access can be accomplished by Contact Closure on the Remote DB15 port.
Datasheet
Description
The QuickSwitch® 6274 ST Simplex, Single Mode, Dual Wavelength, Fiber Optic ABCD Switch with Remote Contact Control allows the user the capability of connecting one COMMON port device to any one of four networks. The system affords local and remote access functionality. Remote access can be accomplished by Contact Closure on the Remote DB15 port.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch 6274 A/B/C/D - Model 6274 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch 6274 A/B/C/D
Model 6274
QuickSwitch 6274 A/B/C/D Model 6274
The QuickSwitch® 6274 ST Simplex, Single Mode, Dual Wavelength, Fiber Optic ABCD Switch with Remote Contact Control allows the user the capability of connecting one COMMON port device to any one of four networks. The system affords local and remote access functionality. Remote access can be accomplished by Contact Closure on the Remote DB15 port.

The QuickSwitch® 6274 ST Simplex, Single Mode, Dual Wavelength, Fiber Optic ABCD Switch with Remote Contact Control allows the user the capability of connecting one COMMON port device to any one of four networks. The system affords local and remote access functionality. Remote access can be accomplished by Contact Closure on the Remote DB15 port.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6274
Product Name QuickSwitch 6274 A/B/C/D
Cable Type Single Mode
Connector Type ST
Interface DB-15
Switch Features Rack Mount; LED Indicator
Package Type 19" W x 3.5" H x 8" D, 2U
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
4-Channel SC Duplex A/B Fiber Optic Switch - Model 6250 - Electro Standards Laboratories
Specs
Cable Type Single Mode
Connector Type SC
Switch Features Rack Mount; LED Indicator
View Details
4x4 Industrial Bypass Optical Switch - FOBB - Lightwave Link, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type SC
Package Type 22mm H x 108mm W x 126mm L
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Interface USB
View Details