Lightwave Link, Inc. 2X2 Non-Latching Optical Switch FOSW-2-2-N

Description
Lightwave Link Inc. 2x2 optical switch (OSW) provides channel selection between a pair of input fibers and output fibers. The switch is a compact device suitable for a wide range of applications; for example, optical networking system protection, measurement system, route diversity, reconfigurable add/drop module. Lightwave Link Inc. 2x2 optical switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Smallest Size Low Insertion-Loss Fast Switching Speed PCB Mountable Available in Single Mode / Multi Mode RoHS Compliance Applications Optical network protection and restoration Optical network monitoring Reconfigurable add/drop multiplexers Transmission equipment protection Research and development Wavelength router
Datasheet
Description
Lightwave Link Inc. 2x2 optical switch (OSW) provides channel selection between a pair of input fibers and output fibers. The switch is a compact device suitable for a wide range of applications; for example, optical networking system protection, measurement system, route diversity, reconfigurable add/drop module. Lightwave Link Inc. 2x2 optical switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Smallest Size Low Insertion-Loss Fast Switching Speed PCB Mountable Available in Single Mode / Multi Mode RoHS Compliance Applications Optical network protection and restoration Optical network monitoring Reconfigurable add/drop multiplexers Transmission equipment protection Research and development Wavelength router
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X2 Non-Latching Optical Switch - FOSW-2-2-N - Lightwave Link, Inc.
East Dist., Hsinchu, Taiwan
2X2 Non-Latching Optical Switch
FOSW-2-2-N
2X2 Non-Latching Optical Switch FOSW-2-2-N
Lightwave Link Inc. 2x2 optical switch (OSW) provides channel selection between a pair of input fibers and output fibers. The switch is a compact device suitable for a wide range of applications; for example, optical networking system protection, measurement system, route diversity, reconfigurable add/drop module. Lightwave Link Inc. 2x2 optical switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Smallest Size Low Insertion-Loss Fast Switching Speed PCB Mountable Available in Single Mode / Multi Mode RoHS Compliance Applications Optical network protection and restoration Optical network monitoring Reconfigurable add/drop multiplexers Transmission equipment protection Research and development Wavelength router

Lightwave Link Inc. 2x2 optical switch (OSW) provides channel selection between a pair of input fibers and output fibers. The switch is a compact device suitable for a wide range of applications; for example, optical networking system protection, measurement system, route diversity, reconfigurable add/drop module. Lightwave Link Inc. 2x2 optical switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC).

Key Features

  • Smallest Size
  • Low Insertion-Loss
  • Fast Switching Speed
  • PCB Mountable
  • Available in Single Mode / Multi Mode
  • RoHS Compliance

Applications

  • Optical network protection and restoration
  • Optical network monitoring
  • Reconfigurable add/drop multiplexers
  • Transmission equipment protection
  • Research and development
  • Wavelength router
Supplier's Site Datasheet

Technical Specifications

  Lightwave Link, Inc.
Product Category Fiber Optic Switches
Product Number FOSW-2-2-N
Product Name 2X2 Non-Latching Optical Switch
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 8.9mm H x 18mm W x 39.5mm L
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
Input Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Optical Line Protection Module - OLPM-3-3-L - Lightwave Link, Inc.
Specs
Cable Type Single Mode
Connector Type LC
Package Type 13.5mm H x 75mm W x 55mm L
View Details
Passive Fiber Optic/Systems/Multiplexers - FO Series - Cytec Corporation
Specs
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); SC (optional feature); ST (optional feature); Others Available Upon Request
Interface RS232 (optional feature); IEEE488, LAN
View Details