Lightwave Link, Inc. 4X4 Non-Latching Optical Bypass Switch Component FOBWA-4-4-N

Description
The 4x4 Optical Bypass Switch Component utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. Compact and competitive cost, this optical switch provides excellent performance on your network. Lightwave Link 4x4 optical bypass switch component fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Compact Format Low Return-Loss Available in Multi Mode PCB Mountable RoHS Compliance Applications IPS interface card or external bypass unit UTM/ADM Optical transmission Industrial Ethernet ring switch under power failure or system hang Node Bypass Protection
Datasheet
Description
The 4x4 Optical Bypass Switch Component utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. Compact and competitive cost, this optical switch provides excellent performance on your network. Lightwave Link 4x4 optical bypass switch component fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Compact Format Low Return-Loss Available in Multi Mode PCB Mountable RoHS Compliance Applications IPS interface card or external bypass unit UTM/ADM Optical transmission Industrial Ethernet ring switch under power failure or system hang Node Bypass Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4X4 Non-Latching Optical Bypass Switch Component - FOBWA-4-4-N - Lightwave Link, Inc.
East Dist., Hsinchu, Taiwan
4X4 Non-Latching Optical Bypass Switch Component
FOBWA-4-4-N
4X4 Non-Latching Optical Bypass Switch Component FOBWA-4-4-N
The 4x4 Optical Bypass Switch Component utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. Compact and competitive cost, this optical switch provides excellent performance on your network. Lightwave Link 4x4 optical bypass switch component fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Compact Format Low Return-Loss Available in Multi Mode PCB Mountable RoHS Compliance Applications IPS interface card or external bypass unit UTM/ADM Optical transmission Industrial Ethernet ring switch under power failure or system hang Node Bypass Protection

The 4x4 Optical Bypass Switch Component utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. Compact and competitive cost, this optical switch provides excellent performance on your network. Lightwave Link 4x4 optical bypass switch component fully complies with RoHS Directive 2002/95/EC (2008/385/EC).

Key Features

  • Compact Format
  • Low Return-Loss
  • Available in Multi Mode
  • PCB Mountable
  • RoHS Compliance

Applications

  • IPS interface card or external bypass unit
  • UTM/ADM
  • Optical transmission
  • Industrial Ethernet ring switch under power failure or system hang
  • Node Bypass Protection
Supplier's Site Datasheet

Technical Specifications

  Lightwave Link, Inc.
Product Category Fiber Optic Switches
Product Number FOBWA-4-4-N
Product Name 4X4 Non-Latching Optical Bypass Switch Component
Cable Type Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 12mm H x 30mm W x 40mm L
Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
Input Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
2X2 Non-Latching Optical Switch - FOSW-2-2-N - Lightwave Link, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 8.9mm H x 18mm W x 39.5mm L
View Details
Specs
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); SC (optional feature); SMA (optional feature); ST (optional feature)
Interface RS232 (optional feature); RS422 (optional feature); TTL (optional feature); GPIB, HPIB, LAN
View Details
Electro-mechanical Switch, 1x16 -  - HUBER+SUHNER AG
Specs
Cable Type Single Mode / Multimode
View Details