Lightwave Link, Inc. 4x4 Industrial Bypass Optical Switch (Advance) FOBBC-4-4-N

Description
The 4x4 Industrial Bypass Optical Switch(Advance) utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is an external Optical Bypass Box for 10 /1Gbps fiber Gigabit Ethernet networks. The 4x4 Optical Bypass Box protects from network failures and is easy to implement network maintenance by ensuring network integrity.It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. The optical bypass box provides excellent performance on your network and posseses the adaventages of compact and competitive cost. Lightwave Link 4x4 optical Bypass Box fully complies with RoHS Directive 2002/95/EC (2008/385/EC). 
Datasheet
Description
The 4x4 Industrial Bypass Optical Switch(Advance) utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is an external Optical Bypass Box for 10 /1Gbps fiber Gigabit Ethernet networks. The 4x4 Optical Bypass Box protects from network failures and is easy to implement network maintenance by ensuring network integrity.It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. The optical bypass box provides excellent performance on your network and posseses the adaventages of compact and competitive cost. Lightwave Link 4x4 optical Bypass Box fully complies with RoHS Directive 2002/95/EC (2008/385/EC). 
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4x4 Industrial Bypass Optical Switch (Advance) - FOBBC-4-4-N - Lightwave Link, Inc.
East Dist., Hsinchu, Taiwan
4x4 Industrial Bypass Optical Switch (Advance)
FOBBC-4-4-N
4x4 Industrial Bypass Optical Switch (Advance) FOBBC-4-4-N
The 4x4 Industrial Bypass Optical Switch(Advance) utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is an external Optical Bypass Box for 10 /1Gbps fiber Gigabit Ethernet networks. The 4x4 Optical Bypass Box protects from network failures and is easy to implement network maintenance by ensuring network integrity.It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. The optical bypass box provides excellent performance on your network and posseses the adaventages of compact and competitive cost. Lightwave Link 4x4 optical Bypass Box fully complies with RoHS Directive 2002/95/EC (2008/385/EC). 

The 4x4 Industrial Bypass Optical Switch(Advance) utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is an external Optical Bypass Box for 10 /1Gbps fiber Gigabit Ethernet networks. The 4x4 Optical Bypass Box protects from network failures and is easy to implement network maintenance by ensuring network integrity.It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. The optical bypass box provides excellent performance on your network and posseses the adaventages of compact and competitive cost. Lightwave Link 4x4 optical Bypass Box fully complies with RoHS Directive 2002/95/EC (2008/385/EC). 

Supplier's Site Datasheet

Technical Specifications

  Lightwave Link, Inc.
Product Category Fiber Optic Switches
Product Number FOBBC-4-4-N
Product Name 4x4 Industrial Bypass Optical Switch (Advance)
Cable Type Single Mode / Multimode
Connector Type LC
Package Type 26mm H x 95mm W x 140mm L
Wavelength Range 850 to 1630 nm (8500 to 16300 Å)
Input Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Fiber Optic A/B Desktop Switch Latching with ST MM Connectors - SW1002A - Black Box
Specs
Switching Time 0.0 to 1000 ms
Cross-talk -45 dB
Power Supply 100 to 240 volts
View Details
1X1 Latching Optical Switch - FOSWA-1-1L - Lightwave Link, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 7.6mm H x 11mm W x 22.6mm L
View Details
5-Port Fiber Optic 10/100  Web-based Management Switch - S7055xM Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type SC; ST
Interface RJ-45
View Details