Light in Motion LLC TO-18 Convex Lens Package Hermetic Silicon Photosensor QSA159

Description
Description: The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. The TTL/LSTTL compatible output can drive up to ten TTL loads over supply current from 4.5 to 16.0volts. The monolithic die packaged in a narrow angle, hermetically sealed, TO-18 metal can package. Features: High noise immunity. Direct TTL/LSTTL interface Hermetically sealed package Reception angle of +/- 12 Deg.
Datasheet
Description
Description: The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. The TTL/LSTTL compatible output can drive up to ten TTL loads over supply current from 4.5 to 16.0volts. The monolithic die packaged in a narrow angle, hermetically sealed, TO-18 metal can package. Features: High noise immunity. Direct TTL/LSTTL interface Hermetically sealed package Reception angle of +/- 12 Deg.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TO-18 Convex Lens Package Hermetic Silicon Photosensor - QSA159 - Light in Motion LLC
Milpitas, CA, USA
TO-18 Convex Lens Package Hermetic Silicon Photosensor
QSA159
TO-18 Convex Lens Package Hermetic Silicon Photosensor QSA159
Description: The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. The TTL/LSTTL compatible output can drive up to ten TTL loads over supply current from 4.5 to 16.0volts. The monolithic die packaged in a narrow angle, hermetically sealed, TO-18 metal can package. Features: High noise immunity. Direct TTL/LSTTL interface Hermetically sealed package Reception angle of +/- 12 Deg.

Description:

The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. The TTL/LSTTL compatible output can drive up to ten TTL loads over supply current from 4.5 to 16.0volts. The monolithic die packaged in a narrow angle, hermetically sealed, TO-18 metal can package.

Features:

  • High noise immunity.
  • Direct TTL/LSTTL interface
  • Hermetically sealed package
  • Reception angle of +/- 12 Deg.
Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Photosensor Modules
Product Number QSA159
Product Name TO-18 Convex Lens Package Hermetic Silicon Photosensor
Module Type PN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S15658-01CT - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 1
Package Type Glass epoxy
View Details
TO-18 Convex Lens Package Hermetic Silicon Photosensor - QSA156 - Light in Motion LLC
Specs
Module Type PN Photodiode
Output Type Voltage Output
Package Type TO-18
View Details
Optical Sensors - Ambient Light, IR, UV Sensors - 516-2170-1-ND - DigiKey
Specs
Output Type Voltage Output
Package Type 10-SMD Module
Spectral Response 550 nm (5500 Å)
View Details