Light in Motion LLC Surface Mount Large Area PIN Photodiode BPW34FS

Description
Features Daylight Filter; BPW34FS Clear Lens; BPW34CS Chip Size 3mm square Sensitive area 2.55 mm square High Sensitivity Low Capacitance Reception Angle 120 degrees Surface Mount Package options: Suffix GR : Gullwing ( overmount PCB ) Suffix ZR : Z bend ( undermount PCB )
Datasheet
Description
Features Daylight Filter; BPW34FS Clear Lens; BPW34CS Chip Size 3mm square Sensitive area 2.55 mm square High Sensitivity Low Capacitance Reception Angle 120 degrees Surface Mount Package options: Suffix GR : Gullwing ( overmount PCB ) Suffix ZR : Z bend ( undermount PCB )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Large Area PIN Photodiode - BPW34FS - Light in Motion LLC
Milpitas, CA, USA
Surface Mount Large Area PIN Photodiode
BPW34FS
Surface Mount Large Area PIN Photodiode BPW34FS
Features Daylight Filter; BPW34FS Clear Lens; BPW34CS Chip Size 3mm square Sensitive area 2.55 mm square High Sensitivity Low Capacitance Reception Angle 120 degrees Surface Mount Package options: Suffix GR : Gullwing ( overmount PCB ) Suffix ZR : Z bend ( undermount PCB )

Features

  • Daylight Filter; BPW34FS
  • Clear Lens; BPW34CS
  • Chip Size 3mm square
  • Sensitive area 2.55 mm square
  • High Sensitivity
  • Low Capacitance
  • Reception Angle 120 degrees

Surface Mount Package options:
Suffix GR : Gullwing ( overmount PCB )
Suffix ZR : Z bend ( undermount PCB )

Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Photosensor Modules
Product Number BPW34FS
Product Name Surface Mount Large Area PIN Photodiode
Module Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S16429-02CT - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 1
Package Type Glass epoxy
View Details
Surface Mount Large Area PIN Photodiode - BPW34CS - Light in Motion LLC
Specs
Module Type PIN Photodiode
Output Type Current Output
Spectral Response 400 to 1100 nm (4000 to 11000 Å)
View Details
Optical Sensors - Ambient Light, IR, UV Sensors - 516-1718-1-ND - DigiKey
Specs
Output Type Current Output
Package Type 1206 (3216 Metric)
Spectral Response 500 nm (5000 Å)
View Details