Light in Motion LLC TO-18 Convex Lens Package Hermetic Silicon Photosensor QSA158

Description
Description: The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. The TTL/LSTTL compatible output can drive up to ten TTL loads over supply current from 4.5 to 16.0volts. The monolithic die packaged in a narrow angle, hermetically sealed, TO-18 metal can package. Features: High noise immunity. Direct TTL/LSTTL interface Hermetically sealed package Reception angle of +/- 12 Deg.
Datasheet
Description
Description: The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. The TTL/LSTTL compatible output can drive up to ten TTL loads over supply current from 4.5 to 16.0volts. The monolithic die packaged in a narrow angle, hermetically sealed, TO-18 metal can package. Features: High noise immunity. Direct TTL/LSTTL interface Hermetically sealed package Reception angle of +/- 12 Deg.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TO-18 Convex Lens Package Hermetic Silicon Photosensor - QSA158 - Light in Motion LLC
Milpitas, CA, USA
TO-18 Convex Lens Package Hermetic Silicon Photosensor
QSA158
TO-18 Convex Lens Package Hermetic Silicon Photosensor QSA158
Description: The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. The TTL/LSTTL compatible output can drive up to ten TTL loads over supply current from 4.5 to 16.0volts. The monolithic die packaged in a narrow angle, hermetically sealed, TO-18 metal can package. Features: High noise immunity. Direct TTL/LSTTL interface Hermetically sealed package Reception angle of +/- 12 Deg.

Description:

The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. The TTL/LSTTL compatible output can drive up to ten TTL loads over supply current from 4.5 to 16.0volts. The monolithic die packaged in a narrow angle, hermetically sealed, TO-18 metal can package.

Features:

  • High noise immunity.
  • Direct TTL/LSTTL interface
  • Hermetically sealed package
  • Reception angle of +/- 12 Deg.
Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Photosensor Modules
Product Number QSA158
Product Name TO-18 Convex Lens Package Hermetic Silicon Photosensor
Module Type PN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Surface Mount Ambient Light Photo Sensor - APDS-9009 - Broadcom Inc.
Specs
Output Type Voltage Output; Current Output
Package Type 8-pin ODFN Lead-free Surface-mount Package
Spectral Response 500 nm (5000 Å)
View Details
2 suppliers
Surface Mount Large Area PIN Photodiode - BPW34CS - Light in Motion LLC
Specs
Module Type PIN Photodiode
Output Type Current Output
Spectral Response 400 to 1100 nm (4000 to 11000 Å)
View Details