Light in Motion LLC TO-18 Convex Lens Package Hermetic Silicon Photosensor QSA157

Description
Description: The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. The TTL/LSTTL compatible output can drive up to ten TTL loads over supply current from 4.5 to 16.0volts. The monolithic die packaged in a narrow angle, hermetically sealed, TO-18 metal can package. Features: High noise immunity. Direct TTL/LSTTL interface Hermetically sealed package Reception angle of +/- 12 Deg.
Datasheet
Description
Description: The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. The TTL/LSTTL compatible output can drive up to ten TTL loads over supply current from 4.5 to 16.0volts. The monolithic die packaged in a narrow angle, hermetically sealed, TO-18 metal can package. Features: High noise immunity. Direct TTL/LSTTL interface Hermetically sealed package Reception angle of +/- 12 Deg.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TO-18 Convex Lens Package Hermetic Silicon Photosensor - QSA157 - Light in Motion LLC
Milpitas, CA, USA
TO-18 Convex Lens Package Hermetic Silicon Photosensor
QSA157
TO-18 Convex Lens Package Hermetic Silicon Photosensor QSA157
Description: The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. The TTL/LSTTL compatible output can drive up to ten TTL loads over supply current from 4.5 to 16.0volts. The monolithic die packaged in a narrow angle, hermetically sealed, TO-18 metal can package. Features: High noise immunity. Direct TTL/LSTTL interface Hermetically sealed package Reception angle of +/- 12 Deg.

Description:

The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. The TTL/LSTTL compatible output can drive up to ten TTL loads over supply current from 4.5 to 16.0volts. The monolithic die packaged in a narrow angle, hermetically sealed, TO-18 metal can package.

Features:

  • High noise immunity.
  • Direct TTL/LSTTL interface
  • Hermetically sealed package
  • Reception angle of +/- 12 Deg.
Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Photosensor Modules
Product Number QSA157
Product Name TO-18 Convex Lens Package Hermetic Silicon Photosensor
Module Type PN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Large Area PIN Photodiode - BPW34FS - Light in Motion LLC
Specs
Module Type PIN Photodiode
Output Type Current Output
Spectral Response 730 to 1100 nm (7300 to 11000 Å)
View Details
Digital Ambient Light Photo Sensor with I2C Output - APDS-9309 - Broadcom Inc.
Specs
Module Type Avalanche Photodiodes
Output Type Voltage Output
Package Type Miniature ChipLED Package
View Details
2 suppliers