Light in Motion LLC Surface Mount Large Area PIN Photodiode BPW34CS

Description
Features Daylight Filter; BPW34FS Clear Lens; BPW34CS Chip Size 3mm square Sensitive area 2.55 mm square High Sensitivity Low Capacitance Reception Angle 120 degrees Surface Mount Package options: Suffix GR : Gullwing ( overmount PCB ) Suffix ZR : Z bend ( undermount PCB )
Datasheet
Description
Features Daylight Filter; BPW34FS Clear Lens; BPW34CS Chip Size 3mm square Sensitive area 2.55 mm square High Sensitivity Low Capacitance Reception Angle 120 degrees Surface Mount Package options: Suffix GR : Gullwing ( overmount PCB ) Suffix ZR : Z bend ( undermount PCB )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Large Area PIN Photodiode - BPW34CS - Light in Motion LLC
Milpitas, CA, USA
Surface Mount Large Area PIN Photodiode
BPW34CS
Surface Mount Large Area PIN Photodiode BPW34CS
Features Daylight Filter; BPW34FS Clear Lens; BPW34CS Chip Size 3mm square Sensitive area 2.55 mm square High Sensitivity Low Capacitance Reception Angle 120 degrees Surface Mount Package options: Suffix GR : Gullwing ( overmount PCB ) Suffix ZR : Z bend ( undermount PCB )

Features

  • Daylight Filter; BPW34FS
  • Clear Lens; BPW34CS
  • Chip Size 3mm square
  • Sensitive area 2.55 mm square
  • High Sensitivity
  • Low Capacitance
  • Reception Angle 120 degrees

Surface Mount Package options:
Suffix GR : Gullwing ( overmount PCB )
Suffix ZR : Z bend ( undermount PCB )

Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Photosensor Modules
Product Number BPW34CS
Product Name Surface Mount Large Area PIN Photodiode
Module Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S16429-02CT - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 1
Package Type Glass epoxy
View Details
Optical Sensors - Ambient Light, IR, UV Sensors - 516-3293-6-ND - DigiKey
Specs
Package Type 6-SMD Module
Spectral Response 550 nm (5500 Å)
Supply Voltage 3.6 volts
View Details
Surface Mount Large Area PIN Photodiode - BPW34FS - Light in Motion LLC
Specs
Module Type PIN Photodiode
Output Type Current Output
Spectral Response 730 to 1100 nm (7300 to 11000 Å)
View Details