Light in Motion LLC TO-18 Convex Lens Package Hermetic Silicon Photosensor QSA156

Description
Description: The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. The TTL/LSTTL compatible output can drive up to ten TTL loads over supply current from 4.5 to 16.0volts. The monolithic die packaged in a narrow angle, hermetically sealed, TO-18 metal can package. Features: High noise immunity. Direct TTL/LSTTL interface Hermetically sealed package Reception angle of +/- 12 Deg.
Datasheet
Description
Description: The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. The TTL/LSTTL compatible output can drive up to ten TTL loads over supply current from 4.5 to 16.0volts. The monolithic die packaged in a narrow angle, hermetically sealed, TO-18 metal can package. Features: High noise immunity. Direct TTL/LSTTL interface Hermetically sealed package Reception angle of +/- 12 Deg.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TO-18 Convex Lens Package Hermetic Silicon Photosensor - QSA156 - Light in Motion LLC
Milpitas, CA, USA
TO-18 Convex Lens Package Hermetic Silicon Photosensor
QSA156
TO-18 Convex Lens Package Hermetic Silicon Photosensor QSA156
Description: The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. The TTL/LSTTL compatible output can drive up to ten TTL loads over supply current from 4.5 to 16.0volts. The monolithic die packaged in a narrow angle, hermetically sealed, TO-18 metal can package. Features: High noise immunity. Direct TTL/LSTTL interface Hermetically sealed package Reception angle of +/- 12 Deg.

Description:

The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. The TTL/LSTTL compatible output can drive up to ten TTL loads over supply current from 4.5 to 16.0volts. The monolithic die packaged in a narrow angle, hermetically sealed, TO-18 metal can package.

Features:

  • High noise immunity.
  • Direct TTL/LSTTL interface
  • Hermetically sealed package
  • Reception angle of +/- 12 Deg.
Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Photosensor Modules
Product Number QSA156
Product Name TO-18 Convex Lens Package Hermetic Silicon Photosensor
Module Type PN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S16430-01CR - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 16
Package Type Glass epoxy
View Details
Miniature Ambient Light Photo Sensor with Digital (I2C) Output - APDS-9301 - Broadcom Inc.
Specs
Output Type Voltage Output; Current Output
Package Type Miniature ChipLED Package
Effective Area Diameter or Length 2.2 mm (0.0866 inch)
View Details
TO-18 Convex Lens Package Hermetic Silicon Photosensor - QSA157 - Light in Motion LLC
Specs
Module Type PN Photodiode
Output Type Voltage Output
Package Type TO-18
View Details