Lift Products, Inc. Max-Compact Tilt Table LPECTT-40

Description
When floor space is limited, the Max-Compact Tilt table is the answer. This tilt table will complete it's tilt cycle within the space of it's 22.5" to 34.5" x 48" base frame. The Max-Compact hydraulic tilt table is available in 2,000 to 6,000 lbs. capacities with a 45° angle of tilt. The unit is equipped with double acting cylinders and is powered up and powered down. The scissor leg rollers are entrapped within the top and base of the table to ensure maximum stability and safety. Request LPECTT Quote Standard Features Unit tilts 45° within own base frame Internally mounted 1 HP TENV motor Single or three phase voltage If 115/1/60V, 20 amp circuit required 24V operating control voltage NEMA-4X constant-pressure pushbutton box NEMA-12 prewired controls Magnetic starter & control transformer Thermal overload & fuses 10 ft. power cord (plug not included) 12 in. high lip on pivot end Double-acting hydraulic cylinders Smooth steel tops 3.75" straight safety toeguards Black and yellow safety stripes on toeguards Chrome-plated cylinder piston rods and axles Surfaces degreased, oxide primed & finished Lifetime self-lubricating, antifriction bearings Internal high-pressure gear pump Check, relief, flow control & solenoid valve Suction and return filters Includes hydraulic oil Options Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Conveyor top Lift mounted Adj. tilt limit switch Custom lip Side walls V-cradle top Remote control Custom platform sizes Custom platform shapes Custom tilt speeds
Description
When floor space is limited, the Max-Compact Tilt table is the answer. This tilt table will complete it's tilt cycle within the space of it's 22.5" to 34.5" x 48" base frame. The Max-Compact hydraulic tilt table is available in 2,000 to 6,000 lbs. capacities with a 45° angle of tilt. The unit is equipped with double acting cylinders and is powered up and powered down. The scissor leg rollers are entrapped within the top and base of the table to ensure maximum stability and safety. Request LPECTT Quote Standard Features Unit tilts 45° within own base frame Internally mounted 1 HP TENV motor Single or three phase voltage If 115/1/60V, 20 amp circuit required 24V operating control voltage NEMA-4X constant-pressure pushbutton box NEMA-12 prewired controls Magnetic starter & control transformer Thermal overload & fuses 10 ft. power cord (plug not included) 12 in. high lip on pivot end Double-acting hydraulic cylinders Smooth steel tops 3.75" straight safety toeguards Black and yellow safety stripes on toeguards Chrome-plated cylinder piston rods and axles Surfaces degreased, oxide primed & finished Lifetime self-lubricating, antifriction bearings Internal high-pressure gear pump Check, relief, flow control & solenoid valve Suction and return filters Includes hydraulic oil Options Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Conveyor top Lift mounted Adj. tilt limit switch Custom lip Side walls V-cradle top Remote control Custom platform sizes Custom platform shapes Custom tilt speeds

Suppliers

Company
Product
Description
Supplier Links
Max-Compact Tilt Table - LPECTT-40 - Lift Products, Inc.
Waukesha, WI, United States
Max-Compact Tilt Table
LPECTT-40
Max-Compact Tilt Table LPECTT-40
When floor space is limited, the Max-Compact Tilt table is the answer. This tilt table will complete it's tilt cycle within the space of it's 22.5" to 34.5" x 48" base frame. The Max-Compact hydraulic tilt table is available in 2,000 to 6,000 lbs. capacities with a 45° angle of tilt. The unit is equipped with double acting cylinders and is powered up and powered down. The scissor leg rollers are entrapped within the top and base of the table to ensure maximum stability and safety. Request LPECTT Quote Standard Features Unit tilts 45° within own base frame Internally mounted 1 HP TENV motor Single or three phase voltage If 115/1/60V, 20 amp circuit required 24V operating control voltage NEMA-4X constant-pressure pushbutton box NEMA-12 prewired controls Magnetic starter & control transformer Thermal overload & fuses 10 ft. power cord (plug not included) 12 in. high lip on pivot end Double-acting hydraulic cylinders Smooth steel tops 3.75" straight safety toeguards Black and yellow safety stripes on toeguards Chrome-plated cylinder piston rods and axles Surfaces degreased, oxide primed & finished Lifetime self-lubricating, antifriction bearings Internal high-pressure gear pump Check, relief, flow control & solenoid valve Suction and return filters Includes hydraulic oil Options Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Conveyor top Lift mounted Adj. tilt limit switch Custom lip Side walls V-cradle top Remote control Custom platform sizes Custom platform shapes Custom tilt speeds

When floor space is limited, the Max-Compact Tilt table is the answer. This tilt table will complete it's tilt cycle within the space of it's 22.5" to 34.5" x 48" base frame.

The Max-Compact hydraulic tilt table is available in 2,000 to 6,000 lbs. capacities with a 45° angle of tilt. The unit is equipped with double acting cylinders and is powered up and powered down. The scissor leg rollers are entrapped within the top and base of the table to ensure maximum stability and safety.

Request LPECTT Quote

Standard Features

  • Unit tilts 45° within own base frame
  • Internally mounted 1 HP TENV motor
  • Single or three phase voltage
  • If 115/1/60V, 20 amp circuit required
  • 24V operating control voltage
  • NEMA-4X constant-pressure pushbutton box
  • NEMA-12 prewired controls
  • Magnetic starter & control transformer
  • Thermal overload & fuses
  • 10 ft. power cord (plug not included)
  • 12 in. high lip on pivot end
  • Double-acting hydraulic cylinders
  • Smooth steel tops
  • 3.75" straight safety toeguards
  • Black and yellow safety stripes on toeguards
  • Chrome-plated cylinder piston rods and axles
  • Surfaces degreased, oxide primed & finished
  • Lifetime self-lubricating, antifriction bearings
  • Internal high-pressure gear pump
  • Check, relief, flow control & solenoid valve
  • Suction and return filters
  • Includes hydraulic oil

Options

  • Foot control switch
  • Tapered toe guards
  • Lowering beeper
  • Raised base
  • Remote power unit
  • Conveyor top
  • Lift mounted
  • Adj. tilt limit switch
  • Custom lip
  • Side walls
  • V-cradle top
  • Remote control
  • Custom platform sizes
  • Custom platform shapes
  • Custom tilt speeds
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Tilt Tables
Product Number LPECTT-40
Product Name Max-Compact Tilt Table
Unlock Full Specs
to access all available technical data

Similar Products

Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details
Lift & Tilt Combination Table - PT-20364-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
View Details