Lift Products, Inc. Maxx-Ergo Tilter Manual Tote Tilter LPDW-20

Description
The Maxx-Ergo Tilters are designed to tilt totes, containers, tubs, wire baskets, and boxes or anywhere where tilting will allow easier access to retrieving or placing parts into a container. The manual pump tilt is an economical solution to placing the container at the right tilt angle for the best ergonomic solution. With a tilt range of 0-35° and capacity of 2,000-3,000 lbs. the Ergo-Tilter Series can handle most applications. The base model has a lowered height of 9". The adjustable height base frame has a height adjustment of 18" - 22". Optional caster can be added to either the standard or adjustable height models (adding an additional 7-1/2" to the height). A fixed raised base can be ordered. A 4" lip is standard on all models and custom lips are available. Fork pockets are standard on all models. New Air Bag Powered Option. Fork Pockets Built-in fork pockets are standard on the Ergotilter allowing the tilter to be easily transported by fork lift or walk behind stacker. Dual Handles Manual pump handles are located on both sides of the Ergotilter allowing the operator to tilt the load from either side of the unit. Release Valve Centrally located release valve is on the lipped end of the Ergotilter minimizing the operator's degree of movement. Optional Air New Optional Air Actuator tilt is ideal for quicker tilt speeds, repetitive tilting, or clean room applications. Standard Features Tilt Range: 0° - 35° Tilt Adjustment 1° per pump Dual Pump Levers for easy adjustment Manual Lowering control valve Side edges to contain load Fork Pockets 4" Lip on hinged ends Diamond tread deck Options Adj. Raised Base IBC Tote Cutout Stainless Platform Air Powered Custom platform sizes Extended side walls 6"ø casters Air bag tilt Chute Extended Lip Smooth steel top Open Grating Side Lips
Description
The Maxx-Ergo Tilters are designed to tilt totes, containers, tubs, wire baskets, and boxes or anywhere where tilting will allow easier access to retrieving or placing parts into a container. The manual pump tilt is an economical solution to placing the container at the right tilt angle for the best ergonomic solution. With a tilt range of 0-35° and capacity of 2,000-3,000 lbs. the Ergo-Tilter Series can handle most applications. The base model has a lowered height of 9". The adjustable height base frame has a height adjustment of 18" - 22". Optional caster can be added to either the standard or adjustable height models (adding an additional 7-1/2" to the height). A fixed raised base can be ordered. A 4" lip is standard on all models and custom lips are available. Fork pockets are standard on all models. New Air Bag Powered Option. Fork Pockets Built-in fork pockets are standard on the Ergotilter allowing the tilter to be easily transported by fork lift or walk behind stacker. Dual Handles Manual pump handles are located on both sides of the Ergotilter allowing the operator to tilt the load from either side of the unit. Release Valve Centrally located release valve is on the lipped end of the Ergotilter minimizing the operator's degree of movement. Optional Air New Optional Air Actuator tilt is ideal for quicker tilt speeds, repetitive tilting, or clean room applications. Standard Features Tilt Range: 0° - 35° Tilt Adjustment 1° per pump Dual Pump Levers for easy adjustment Manual Lowering control valve Side edges to contain load Fork Pockets 4" Lip on hinged ends Diamond tread deck Options Adj. Raised Base IBC Tote Cutout Stainless Platform Air Powered Custom platform sizes Extended side walls 6"ø casters Air bag tilt Chute Extended Lip Smooth steel top Open Grating Side Lips

Suppliers

Company
Product
Description
Supplier Links
Maxx-Ergo Tilter Manual Tote Tilter - LPDW-20 - Lift Products, Inc.
Waukesha, WI, United States
Maxx-Ergo Tilter Manual Tote Tilter
LPDW-20
Maxx-Ergo Tilter Manual Tote Tilter LPDW-20
The Maxx-Ergo Tilters are designed to tilt totes, containers, tubs, wire baskets, and boxes or anywhere where tilting will allow easier access to retrieving or placing parts into a container. The manual pump tilt is an economical solution to placing the container at the right tilt angle for the best ergonomic solution. With a tilt range of 0-35° and capacity of 2,000-3,000 lbs. the Ergo-Tilter Series can handle most applications. The base model has a lowered height of 9". The adjustable height base frame has a height adjustment of 18" - 22". Optional caster can be added to either the standard or adjustable height models (adding an additional 7-1/2" to the height). A fixed raised base can be ordered. A 4" lip is standard on all models and custom lips are available. Fork pockets are standard on all models. New Air Bag Powered Option. Fork Pockets Built-in fork pockets are standard on the Ergotilter allowing the tilter to be easily transported by fork lift or walk behind stacker. Dual Handles Manual pump handles are located on both sides of the Ergotilter allowing the operator to tilt the load from either side of the unit. Release Valve Centrally located release valve is on the lipped end of the Ergotilter minimizing the operator's degree of movement. Optional Air New Optional Air Actuator tilt is ideal for quicker tilt speeds, repetitive tilting, or clean room applications. Standard Features Tilt Range: 0° - 35° Tilt Adjustment 1° per pump Dual Pump Levers for easy adjustment Manual Lowering control valve Side edges to contain load Fork Pockets 4" Lip on hinged ends Diamond tread deck Options Adj. Raised Base IBC Tote Cutout Stainless Platform Air Powered Custom platform sizes Extended side walls 6"ø casters Air bag tilt Chute Extended Lip Smooth steel top Open Grating Side Lips

The Maxx-Ergo Tilters are designed to tilt totes, containers, tubs, wire baskets, and boxes or anywhere where tilting will allow easier access to retrieving or placing parts into a container. The manual pump tilt is an economical solution to placing the container at the right tilt angle for the best ergonomic solution. With a tilt range of 0-35° and capacity of 2,000-3,000 lbs. the Ergo-Tilter Series can handle most applications.

The base model has a lowered height of 9". The adjustable height base frame has a height adjustment of 18" - 22". Optional caster can be added to either the standard or adjustable height models (adding an additional 7-1/2" to the height). A fixed raised base can be ordered. A 4" lip is standard on all models and custom lips are available. Fork pockets are standard on all models. New Air Bag Powered Option.

Fork Pockets

Built-in fork pockets are standard on the Ergotilter allowing the tilter to be easily transported by fork lift or walk behind stacker.

Dual Handles

Manual pump handles are located on both sides of the Ergotilter allowing the operator to tilt the load from either side of the unit.

Release Valve

Centrally located release valve is on the lipped end of the Ergotilter minimizing the operator's degree of movement.

Optional Air

New Optional Air Actuator tilt is ideal for quicker tilt speeds, repetitive tilting, or clean room applications.

Standard Features

  • Tilt Range: 0° - 35°
  • Tilt Adjustment 1° per pump
  • Dual Pump Levers for easy adjustment
  • Manual Lowering control valve
  • Side edges to contain load
  • Fork Pockets
  • 4" Lip on hinged ends
  • Diamond tread deck

Options

Adj. Raised Base

IBC Tote Cutout

Stainless Platform

Air Powered

  • Custom platform sizes
  • Extended side walls
  • 6"ø casters
  • Air bag tilt
  • Chute
  • Extended Lip
  • Smooth steel top
  • Open Grating
  • Side Lips
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number LPDW-20
Product Name Maxx-Ergo Tilter Manual Tote Tilter
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Standard Dumper - DP-648-5248 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 6000 lbs (2721 kg)
Dump Height 4 ft (12.19 dm)
View Details
TFLT Standard Floor Level Tilter - TFLT40-4848 - Titan Worldwide
Specs
Equipment Type Dumper / Tilter
Weight Capacity 4000 lbs (1814 kg)
Tilt Angle 45 degrees
View Details
LPBD Hydraulic Drum Dumper - LPDD-010-36 - Lift Products, Inc.
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Drum / Barrel
View Details
Ergonomic Manufacturing Group, Inc.
Specs
Equipment Type Inverter / Upender
Weight Capacity 4000 lbs (1814 kg)
Tilt Angle 180 degrees
View Details