Lift Products, Inc. LPBD Hydraulic Drum Dumper LPDD-010-36

Description
Lift Products’ Hydraulic Drum Dumpers allow for safe and efficient drum dumping of a wide variety of drum sizes and heights. Constructed of heavy-gauge carbon steel with a powder coat finish, The LPDD series of drum dumpers handle weights up to 1,500 lbs. with dump heights of 36”, 48”, or 60”. An adjustable hold down bar secures the drum and accommodates drum heights of up to 43”. Custom hold down bar heights are available. With an up speed of only 25 seconds, material from a drum is quickly dumped at a 45-degree angle down the reinforced steel chute. Standard chute reach lengths are between 7” and 11” and can be customized per application. For increased safety, the LPDD Drum Dumper features an adjustable flow control to safely lower the chute to its down position. The unit features a NEMA12 power up and gravity down power unit that is equipped with a 1 HP motor and 1 GPM pump. Units are available in both stationary and portable designs to fit all applications. Safe Lowering Lowering of the chute is done safely with an adjustable flow control valve to ensure the chute does not slam. Simple Controls A handy, magnetic backed control box features simple up and down push buttons to control the unit. Restraining Bar A wide range of drum height can be dumped by moving a quickly changed restraining bar to the desired height. Structural Ribs AWS welded structural support reinforces the chute, providing rigidity and years of dependable service. Standard Features Handles containers up to 24" in diameter 1/60/110V Power unit Operation: Hydraulic up / Gravity down system Gravity down system with adjustable flow control to safely lower chute Heavy-gauge carbon steel construction with powder coat finish Magnetic backed control box to power chute up 45° maximum dumping angle Adjustable hold-down bar keeps container from shifting 1 HP motor anda 1 GPM pump 25 second up speed quickly dumps drums Options Custom Chute Sizes Custom Dump Heights Continuous Duty Cycle Motor Foot Controls Custom Hold Down Bar Heights
Description
Lift Products’ Hydraulic Drum Dumpers allow for safe and efficient drum dumping of a wide variety of drum sizes and heights. Constructed of heavy-gauge carbon steel with a powder coat finish, The LPDD series of drum dumpers handle weights up to 1,500 lbs. with dump heights of 36”, 48”, or 60”. An adjustable hold down bar secures the drum and accommodates drum heights of up to 43”. Custom hold down bar heights are available. With an up speed of only 25 seconds, material from a drum is quickly dumped at a 45-degree angle down the reinforced steel chute. Standard chute reach lengths are between 7” and 11” and can be customized per application. For increased safety, the LPDD Drum Dumper features an adjustable flow control to safely lower the chute to its down position. The unit features a NEMA12 power up and gravity down power unit that is equipped with a 1 HP motor and 1 GPM pump. Units are available in both stationary and portable designs to fit all applications. Safe Lowering Lowering of the chute is done safely with an adjustable flow control valve to ensure the chute does not slam. Simple Controls A handy, magnetic backed control box features simple up and down push buttons to control the unit. Restraining Bar A wide range of drum height can be dumped by moving a quickly changed restraining bar to the desired height. Structural Ribs AWS welded structural support reinforces the chute, providing rigidity and years of dependable service. Standard Features Handles containers up to 24" in diameter 1/60/110V Power unit Operation: Hydraulic up / Gravity down system Gravity down system with adjustable flow control to safely lower chute Heavy-gauge carbon steel construction with powder coat finish Magnetic backed control box to power chute up 45° maximum dumping angle Adjustable hold-down bar keeps container from shifting 1 HP motor anda 1 GPM pump 25 second up speed quickly dumps drums Options Custom Chute Sizes Custom Dump Heights Continuous Duty Cycle Motor Foot Controls Custom Hold Down Bar Heights

Suppliers

Company
Product
Description
Supplier Links
LPBD Hydraulic Drum Dumper - LPDD-010-36 - Lift Products, Inc.
Waukesha, WI, United States
LPBD Hydraulic Drum Dumper
LPDD-010-36
LPBD Hydraulic Drum Dumper LPDD-010-36
Lift Products’ Hydraulic Drum Dumpers allow for safe and efficient drum dumping of a wide variety of drum sizes and heights. Constructed of heavy-gauge carbon steel with a powder coat finish, The LPDD series of drum dumpers handle weights up to 1,500 lbs. with dump heights of 36”, 48”, or 60”. An adjustable hold down bar secures the drum and accommodates drum heights of up to 43”. Custom hold down bar heights are available. With an up speed of only 25 seconds, material from a drum is quickly dumped at a 45-degree angle down the reinforced steel chute. Standard chute reach lengths are between 7” and 11” and can be customized per application. For increased safety, the LPDD Drum Dumper features an adjustable flow control to safely lower the chute to its down position. The unit features a NEMA12 power up and gravity down power unit that is equipped with a 1 HP motor and 1 GPM pump. Units are available in both stationary and portable designs to fit all applications. Safe Lowering Lowering of the chute is done safely with an adjustable flow control valve to ensure the chute does not slam. Simple Controls A handy, magnetic backed control box features simple up and down push buttons to control the unit. Restraining Bar A wide range of drum height can be dumped by moving a quickly changed restraining bar to the desired height. Structural Ribs AWS welded structural support reinforces the chute, providing rigidity and years of dependable service. Standard Features Handles containers up to 24" in diameter 1/60/110V Power unit Operation: Hydraulic up / Gravity down system Gravity down system with adjustable flow control to safely lower chute Heavy-gauge carbon steel construction with powder coat finish Magnetic backed control box to power chute up 45° maximum dumping angle Adjustable hold-down bar keeps container from shifting 1 HP motor anda 1 GPM pump 25 second up speed quickly dumps drums Options Custom Chute Sizes Custom Dump Heights Continuous Duty Cycle Motor Foot Controls Custom Hold Down Bar Heights

Lift Products’ Hydraulic Drum Dumpers allow for safe and efficient drum dumping of a wide variety of drum sizes and heights. Constructed of heavy-gauge carbon steel with a powder coat finish, The LPDD series of drum dumpers handle weights up to 1,500 lbs. with dump heights of 36”, 48”, or 60”. An adjustable hold down bar secures the drum and accommodates drum heights of up to 43”. Custom hold down bar heights are available. With an up speed of only 25 seconds, material from a drum is quickly dumped at a 45-degree angle down the reinforced steel chute. Standard chute reach lengths are between 7” and 11” and can be customized per application.

For increased safety, the LPDD Drum Dumper features an adjustable flow control to safely lower the chute to its down position. The unit features a NEMA12 power up and gravity down power unit that is equipped with a 1 HP motor and 1 GPM pump. Units are available in both stationary and portable designs to fit all applications.

Safe Lowering

Lowering of the chute is done safely with an adjustable flow control valve to ensure the chute does not slam.

Simple Controls

A handy, magnetic backed control box features simple up and down push buttons to control the unit.

Restraining Bar

A wide range of drum height can be dumped by moving a quickly changed restraining bar to the desired height.

Structural Ribs

AWS welded structural support reinforces the chute, providing rigidity and years of dependable service.

Standard Features

  • Handles containers up to 24" in diameter
  • 1/60/110V Power unit
  • Operation: Hydraulic up / Gravity down system
  • Gravity down system with adjustable flow control to safely lower chute
  • Heavy-gauge carbon steel construction with powder coat finish
  • Magnetic backed control box to power chute up
  • 45° maximum dumping angle
  • Adjustable hold-down bar keeps container from shifting
  • 1 HP motor anda 1 GPM pump
  • 25 second up speed quickly dumps drums

Options

  • Custom Chute Sizes
  • Custom Dump Heights
  • Continuous Duty Cycle Motor
  • Foot Controls
  • Custom Hold Down Bar Heights
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number LPDD-010-36
Product Name LPBD Hydraulic Drum Dumper
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Performance Container Dumper -  - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 4000 lbs (1814 kg)
Dump Height 4 ft (12.19 dm)
View Details
Drum-box-container Dumper -  - Flexicon Corporation
Flexicon Corporation
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Drum / Barrel
Common Features Integral Hopper or Bin
View Details
3,000 Lb. Combo Dumper - F20-D3000 - FABCO Equipment Company, Inc.
FABCO Equipment Company, Inc.
Specs
Equipment Type Dumper / Tilter (optional feature)
View Details
Pallet Lift - TL36 - Unidex, Inc.
Specs
Equipment Type Dumper / Tilter
Common Features Portable
Weight Capacity 2000 lbs (907 kg)
View Details