LexJet Corporation Sunset Bright Textured Fine Art Paper 310g- 60in x 50ft BFAT6050

Description
Sunset Bright Textured Fine Art Paper 310g is a bright white version of the popular Sunset Textured Fine Art 310g. It has a bright white finish with a coarse, structured surface equivalent to traditional watercolor paper making. This surface is ideal for digital fine art reproductions. The surface has a special matte coating, designed for high-quality fine art and photographic reproduction print applications with inkjet (giclee) technology.
Description
Sunset Bright Textured Fine Art Paper 310g is a bright white version of the popular Sunset Textured Fine Art 310g. It has a bright white finish with a coarse, structured surface equivalent to traditional watercolor paper making. This surface is ideal for digital fine art reproductions. The surface has a special matte coating, designed for high-quality fine art and photographic reproduction print applications with inkjet (giclee) technology.

Suppliers

Company
Product
Description
Supplier Links
Sunset Bright Textured Fine Art Paper 310g- 60in x 50ft - BFAT6050 - LexJet Corporation
Sarasota, FL, USA
Sunset Bright Textured Fine Art Paper 310g- 60in x 50ft
BFAT6050
Sunset Bright Textured Fine Art Paper 310g- 60in x 50ft BFAT6050
Sunset Bright Textured Fine Art Paper 310g is a bright white version of the popular Sunset Textured Fine Art 310g. It has a bright white finish with a coarse, structured surface equivalent to traditional watercolor paper making. This surface is ideal for digital fine art reproductions. The surface has a special matte coating, designed for high-quality fine art and photographic reproduction print applications with inkjet (giclee) technology.

Sunset Bright Textured Fine Art Paper 310g is a bright white version of the popular Sunset Textured Fine Art 310g. It has a bright white finish with a coarse, structured surface equivalent to traditional watercolor paper making. This surface is ideal for digital fine art reproductions. The surface has a special matte coating, designed for high-quality fine art and photographic reproduction print applications with inkjet (giclee) technology.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number BFAT6050
Product Name Sunset Bright Textured Fine Art Paper 310g- 60in x 50ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Torchon 285 g - 13in x 19in - 10641468 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details