LexJet Corporation UltraBanner FL Matte (10 oz) 80in x 164ft BF80WHTM

Description
UltraBanner® FL is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner FL is a great economical banner choice for UV, solvent, latex or screen-printing.
Description
UltraBanner® FL is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner FL is a great economical banner choice for UV, solvent, latex or screen-printing.

Suppliers

Company
Product
Description
Supplier Links
UltraBanner FL Matte (10 oz) 80in x 164ft - BF80WHTM - LexJet Corporation
Sarasota, FL, USA
UltraBanner FL Matte (10 oz) 80in x 164ft
BF80WHTM
UltraBanner FL Matte (10 oz) 80in x 164ft BF80WHTM
UltraBanner® FL is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner FL is a great economical banner choice for UV, solvent, latex or screen-printing.

UltraBanner® FL is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner FL is a great economical banner choice for UV, solvent, latex or screen-printing.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number BF80WHTM
Product Name UltraBanner FL Matte (10 oz) 80in x 164ft
Basis Weight 339 gsm (10 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Glossy Photographic Paper (190gsm)- 24in x 100ft - 0848V612 - LexJet Corporation
Specs
Width 24 inch (610 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
36
Specs
Paper and Paperboard Newsprint
View Details