LexJet Corporation Glossy Photographic Paper (190gsm)- 24in x 100ft 0848V612

Description
Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty.
Description
Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty.

Suppliers

Company
Product
Description
Supplier Links
Glossy Photographic Paper (190gsm)- 24in x 100ft - 0848V612 - LexJet Corporation
Sarasota, FL, USA
Glossy Photographic Paper (190gsm)- 24in x 100ft
0848V612
Glossy Photographic Paper (190gsm)- 24in x 100ft 0848V612
Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty.

Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 0848V612
Product Name Glossy Photographic Paper (190gsm)- 24in x 100ft
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TOUGHcoat AquaVinyl PSA- 24in x 60ft - AVIN24 - LexJet Corporation
Specs
Basis Weight 320 gsm (9.44 osy)
Thickness 12 mil (305 µm)
Width 24 inch (610 mm)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
18
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 18 inch (457 mm)
View Details