LexJet Corporation UltraBanner FL Gloss (10 oz)- 72in x 164ft BF72WHTG

Description
UltraBanner® FL Gloss is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner® FL is a great economical banner choice for UV, solvent, latex or screen-printing.
Description
UltraBanner® FL Gloss is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner® FL is a great economical banner choice for UV, solvent, latex or screen-printing.

Suppliers

Company
Product
Description
Supplier Links
UltraBanner FL Gloss (10 oz)- 72in x 164ft - BF72WHTG - LexJet Corporation
Sarasota, FL, USA
UltraBanner FL Gloss (10 oz)- 72in x 164ft
BF72WHTG
UltraBanner FL Gloss (10 oz)- 72in x 164ft BF72WHTG
UltraBanner® FL Gloss is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner® FL is a great economical banner choice for UV, solvent, latex or screen-printing.

UltraBanner® FL Gloss is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner® FL is a great economical banner choice for UV, solvent, latex or screen-printing.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number BF72WHTG
Product Name UltraBanner FL Gloss (10 oz)- 72in x 164ft
Basis Weight 339 gsm (10 osy)
Unlock Full Specs
to access all available technical data

Similar Products

William Turner 310 g - 17in x 22in - 10641477 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details