LexJet Corporation Artists' Semi-Gloss Canvas (20 Mil)- 50in x 35ft 084-00147A

Description
A durable material with a semi-gloss surface that is ideal for fine art reproductions and photo enlargements.
Description
A durable material with a semi-gloss surface that is ideal for fine art reproductions and photo enlargements.

Suppliers

Company
Product
Description
Supplier Links
Artists' Semi-Gloss Canvas (20 Mil)- 50in x 35ft - 084-00147A - LexJet Corporation
Sarasota, FL, USA
Artists' Semi-Gloss Canvas (20 Mil)- 50in x 35ft
084-00147A
Artists' Semi-Gloss Canvas (20 Mil)- 50in x 35ft 084-00147A
A durable material with a semi-gloss surface that is ideal for fine art reproductions and photo enlargements.

A durable material with a semi-gloss surface that is ideal for fine art reproductions and photo enlargements.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 084-00147A
Product Name Artists' Semi-Gloss Canvas (20 Mil)- 50in x 35ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

FineArt Pearl 285 g - 8.5in x 11in - 10641413 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Paper Products - TT2BT - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details