LexJet Corporation TOUGHcoat 3R DuPont Tyvek 60in x 50ft AQTVK6050

Description
With LexJet TOUGHcoat™ 3R DuPont™ Tyvek®, you can use an aqueous inkjet printer to produce durable, high-impact banners that incorporate all 3 Rs of sustainability: Reduce, Reuse and Recycle. This thin (11 mil), lightweight (145g), tough substrate uses substantially fewer resources to manufacture and ship. But because the durability of this material is comparable to scrim banner material, graphics printed on LexJet TOUGHcoat 3R DuPont Tyvek can be reused at multiple events and trade shows. LexJet TOUGHcoat™ 3R DuPont™ Tyvek is a high-density polyethylene (HDPE), meaning that it is 100% recyclable and accepted at most local recycling facilities. LexJet 3R DuPont Tyvek uses 70% less material to do the same job as traditional banner materials, reducing the environmental impact of manufacturing, shipping, and disposal. This product is compatible with all printers that use aqueous inks, whether they use dye or pigment inks or thermal or piezo printheads.
Description
With LexJet TOUGHcoat™ 3R DuPont™ Tyvek®, you can use an aqueous inkjet printer to produce durable, high-impact banners that incorporate all 3 Rs of sustainability: Reduce, Reuse and Recycle. This thin (11 mil), lightweight (145g), tough substrate uses substantially fewer resources to manufacture and ship. But because the durability of this material is comparable to scrim banner material, graphics printed on LexJet TOUGHcoat 3R DuPont Tyvek can be reused at multiple events and trade shows. LexJet TOUGHcoat™ 3R DuPont™ Tyvek is a high-density polyethylene (HDPE), meaning that it is 100% recyclable and accepted at most local recycling facilities. LexJet 3R DuPont Tyvek uses 70% less material to do the same job as traditional banner materials, reducing the environmental impact of manufacturing, shipping, and disposal. This product is compatible with all printers that use aqueous inks, whether they use dye or pigment inks or thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
TOUGHcoat 3R DuPont Tyvek 60in x 50ft - AQTVK6050 - LexJet Corporation
Sarasota, FL, USA
TOUGHcoat 3R DuPont Tyvek 60in x 50ft
AQTVK6050
TOUGHcoat 3R DuPont Tyvek 60in x 50ft AQTVK6050
With LexJet TOUGHcoat™ 3R DuPont™ Tyvek®, you can use an aqueous inkjet printer to produce durable, high-impact banners that incorporate all 3 Rs of sustainability: Reduce, Reuse and Recycle. This thin (11 mil), lightweight (145g), tough substrate uses substantially fewer resources to manufacture and ship. But because the durability of this material is comparable to scrim banner material, graphics printed on LexJet TOUGHcoat 3R DuPont Tyvek can be reused at multiple events and trade shows. LexJet TOUGHcoat™ 3R DuPont™ Tyvek is a high-density polyethylene (HDPE), meaning that it is 100% recyclable and accepted at most local recycling facilities. LexJet 3R DuPont Tyvek uses 70% less material to do the same job as traditional banner materials, reducing the environmental impact of manufacturing, shipping, and disposal. This product is compatible with all printers that use aqueous inks, whether they use dye or pigment inks or thermal or piezo printheads.

With LexJet TOUGHcoat™ 3R DuPont™ Tyvek®, you can use an aqueous inkjet printer to produce durable, high-impact banners that incorporate all 3 Rs of sustainability: Reduce, Reuse and Recycle. This thin (11 mil), lightweight (145g), tough substrate uses substantially fewer resources to manufacture and ship. But because the durability of this material is comparable to scrim banner material, graphics printed on LexJet TOUGHcoat 3R DuPont Tyvek can be reused at multiple events and trade shows.

LexJet TOUGHcoat™ 3R DuPont™ Tyvek is a high-density polyethylene (HDPE), meaning that it is 100% recyclable and accepted at most local recycling facilities. LexJet 3R DuPont Tyvek uses 70% less material to do the same job as traditional banner materials, reducing the environmental impact of manufacturing, shipping, and disposal.

This product is compatible with all printers that use aqueous inks, whether they use dye or pigment inks or thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number AQTVK6050
Product Name TOUGHcoat 3R DuPont Tyvek 60in x 50ft
Thickness 11 mil (279 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Matte Cotton Smooth 300gsm by Hahnemuhle- 13in x 19in - 13633002 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details