LexJet Corporation TOUGHcoat 3R DuPont Tyvek 36in x 100ft AQTVK36

Description
With LexJet TOUGHcoat™ 3R DuPont™ Tyvek®, you can use an aqueous inkjet printer to produce durable, high-impact banners that incorporate all 3 Rs of sustainability: Reduce, Reuse and Recycle. This thin (11 mil), lightweight (145g), tough substrate uses substantially fewer resources to manufacture and ship. But because the durability of this material is comparable to scrim banner material, graphics printed on LexJet TOUGHcoat 3R DuPont Tyvek can be reused at multiple events and trade shows. LexJet TOUGHcoat™ 3R DuPont™ Tyvek is a high-density polyethylene (HDPE), meaning that it is 100% recyclable and accepted at most local recycling facilities. LexJet 3R DuPont Tyvek uses 70% less material to do the same job as traditional banner materials, reducing the environmental impact of manufacturing, shipping, and disposal. This product is compatible with all printers that use aqueous inks, whether they use dye or pigment inks or thermal or piezo printheads.
Description
With LexJet TOUGHcoat™ 3R DuPont™ Tyvek®, you can use an aqueous inkjet printer to produce durable, high-impact banners that incorporate all 3 Rs of sustainability: Reduce, Reuse and Recycle. This thin (11 mil), lightweight (145g), tough substrate uses substantially fewer resources to manufacture and ship. But because the durability of this material is comparable to scrim banner material, graphics printed on LexJet TOUGHcoat 3R DuPont Tyvek can be reused at multiple events and trade shows. LexJet TOUGHcoat™ 3R DuPont™ Tyvek is a high-density polyethylene (HDPE), meaning that it is 100% recyclable and accepted at most local recycling facilities. LexJet 3R DuPont Tyvek uses 70% less material to do the same job as traditional banner materials, reducing the environmental impact of manufacturing, shipping, and disposal. This product is compatible with all printers that use aqueous inks, whether they use dye or pigment inks or thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
TOUGHcoat 3R DuPont Tyvek 36in x 100ft - AQTVK36 - LexJet Corporation
Sarasota, FL, USA
TOUGHcoat 3R DuPont Tyvek 36in x 100ft
AQTVK36
TOUGHcoat 3R DuPont Tyvek 36in x 100ft AQTVK36
With LexJet TOUGHcoat™ 3R DuPont™ Tyvek®, you can use an aqueous inkjet printer to produce durable, high-impact banners that incorporate all 3 Rs of sustainability: Reduce, Reuse and Recycle. This thin (11 mil), lightweight (145g), tough substrate uses substantially fewer resources to manufacture and ship. But because the durability of this material is comparable to scrim banner material, graphics printed on LexJet TOUGHcoat 3R DuPont Tyvek can be reused at multiple events and trade shows. LexJet TOUGHcoat™ 3R DuPont™ Tyvek is a high-density polyethylene (HDPE), meaning that it is 100% recyclable and accepted at most local recycling facilities. LexJet 3R DuPont Tyvek uses 70% less material to do the same job as traditional banner materials, reducing the environmental impact of manufacturing, shipping, and disposal. This product is compatible with all printers that use aqueous inks, whether they use dye or pigment inks or thermal or piezo printheads.

With LexJet TOUGHcoat™ 3R DuPont™ Tyvek®, you can use an aqueous inkjet printer to produce durable, high-impact banners that incorporate all 3 Rs of sustainability: Reduce, Reuse and Recycle. This thin (11 mil), lightweight (145g), tough substrate uses substantially fewer resources to manufacture and ship. But because the durability of this material is comparable to scrim banner material, graphics printed on LexJet TOUGHcoat 3R DuPont Tyvek can be reused at multiple events and trade shows.

LexJet TOUGHcoat™ 3R DuPont™ Tyvek is a high-density polyethylene (HDPE), meaning that it is 100% recyclable and accepted at most local recycling facilities. LexJet 3R DuPont Tyvek uses 70% less material to do the same job as traditional banner materials, reducing the environmental impact of manufacturing, shipping, and disposal.

This product is compatible with all printers that use aqueous inks, whether they use dye or pigment inks or thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number AQTVK36
Product Name TOUGHcoat 3R DuPont Tyvek 36in x 100ft
Thickness 11 mil (279 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Universal Heavy FR- 60in x 100ft - 3P-10160 - LexJet Corporation
Specs
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details