LexJet Corporation Rapid-Dry Photographic Satin Paper 190g (8 Mil)- 24in x 16.4ft 222742-00

Description
Kodak’s improved replacement for Kodak Instant Dry Photographic Satin Paper is a genuine resin-coated paper that provides excellent image quality and instant dry times with Epson dye and pigment inks, HP pigment inks, and dye-based Encad and HP printer/ink combinations. Turn out posters, and signage faster than you can say “tradeshow graphics” with Kodak’s Rapid-Dry wide-format media. Outstanding color density and wide color gamut give you breathtaking image quality. Innovative microporous coatings make for fast dry times, which means less chance of smearing and waste, and the ability to apply instant lamination. Features Instant dry on any printing system, including high-speed piezo printers and Hewlett-Packard 5500 in Production mode Excellent image quality and gamut—before and after lamination Pigment and dye ink compatibility Can be laminated immediately and is compatible with inexpensive heat-activated materials
Description
Kodak’s improved replacement for Kodak Instant Dry Photographic Satin Paper is a genuine resin-coated paper that provides excellent image quality and instant dry times with Epson dye and pigment inks, HP pigment inks, and dye-based Encad and HP printer/ink combinations. Turn out posters, and signage faster than you can say “tradeshow graphics” with Kodak’s Rapid-Dry wide-format media. Outstanding color density and wide color gamut give you breathtaking image quality. Innovative microporous coatings make for fast dry times, which means less chance of smearing and waste, and the ability to apply instant lamination. Features Instant dry on any printing system, including high-speed piezo printers and Hewlett-Packard 5500 in Production mode Excellent image quality and gamut—before and after lamination Pigment and dye ink compatibility Can be laminated immediately and is compatible with inexpensive heat-activated materials

Suppliers

Company
Product
Description
Supplier Links
Rapid-Dry Photographic Satin Paper 190g (8 Mil)- 24in x 16.4ft - 222742-00 - LexJet Corporation
Sarasota, FL, USA
Rapid-Dry Photographic Satin Paper 190g (8 Mil)- 24in x 16.4ft
222742-00
Rapid-Dry Photographic Satin Paper 190g (8 Mil)- 24in x 16.4ft 222742-00
Kodak’s improved replacement for Kodak Instant Dry Photographic Satin Paper is a genuine resin-coated paper that provides excellent image quality and instant dry times with Epson dye and pigment inks, HP pigment inks, and dye-based Encad and HP printer/ink combinations. Turn out posters, and signage faster than you can say “tradeshow graphics” with Kodak’s Rapid-Dry wide-format media. Outstanding color density and wide color gamut give you breathtaking image quality. Innovative microporous coatings make for fast dry times, which means less chance of smearing and waste, and the ability to apply instant lamination. Features Instant dry on any printing system, including high-speed piezo printers and Hewlett-Packard 5500 in Production mode Excellent image quality and gamut—before and after lamination Pigment and dye ink compatibility Can be laminated immediately and is compatible with inexpensive heat-activated materials

Kodak’s improved replacement for Kodak Instant Dry Photographic Satin Paper is a genuine resin-coated paper that provides excellent image quality and instant dry times with Epson dye and pigment inks, HP pigment inks, and dye-based Encad and HP printer/ink combinations.

Turn out posters, and signage faster than you can say “tradeshow graphics” with Kodak’s Rapid-Dry wide-format media. Outstanding color density and wide color gamut give you breathtaking image quality. Innovative microporous coatings make for fast dry times, which means less chance of smearing and waste, and the ability to apply instant lamination.

Features

  • Instant dry on any printing system, including high-speed piezo printers and Hewlett-Packard 5500 in Production mode
  • Excellent image quality and gamut—before and after lamination
  • Pigment and dye ink compatibility
  • Can be laminated immediately and is compatible with inexpensive heat-activated materials
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 222742-00
Product Name Rapid-Dry Photographic Satin Paper 190g (8 Mil)- 24in x 16.4ft
Basis Weight 190 gsm (5.6 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Baryta FB 350 g - 11in x 17in - 10641479 - LexJet Corporation
Specs
Width 11 inch (279 mm)
Length 0.4722 yd (0.4318 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details