LexJet Corporation Extreme AquaVinyl w/ PSA- 42in x 60ft AQPSRM4260

Description
LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month outdoor warranty against fading, peeling, cracking, bleeding, and running when used in conjunction with pigmented (UV) inks. The super-scratch-resist ant coating eliminates the need for lamination. LexJet Extreme AquaVinyl PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.
Description
LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month outdoor warranty against fading, peeling, cracking, bleeding, and running when used in conjunction with pigmented (UV) inks. The super-scratch-resist ant coating eliminates the need for lamination. LexJet Extreme AquaVinyl PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
Extreme AquaVinyl w/ PSA- 42in x 60ft - AQPSRM4260 - LexJet Corporation
Sarasota, FL, USA
Extreme AquaVinyl w/ PSA- 42in x 60ft
AQPSRM4260
Extreme AquaVinyl w/ PSA- 42in x 60ft AQPSRM4260
LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month outdoor warranty against fading, peeling, cracking, bleeding, and running when used in conjunction with pigmented (UV) inks. The super-scratch-resist ant coating eliminates the need for lamination. LexJet Extreme AquaVinyl PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month outdoor warranty against fading, peeling, cracking, bleeding, and running when used in conjunction with pigmented (UV) inks.

The super-scratch-resistant coating eliminates the need for lamination.

LexJet Extreme AquaVinyl PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number AQPSRM4260
Product Name Extreme AquaVinyl w/ PSA- 42in x 60ft
Thickness 13 mil (330 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Baryta FB 350 g - 11in x 17in - 10641479 - LexJet Corporation
Specs
Width 11 inch (279 mm)
Length 0.4722 yd (0.4318 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
24
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 24 inch (610 mm)
View Details