LexJet Corporation Extreme AquaVinyl w/ PSA- 36in x 60ft AQPSRM3660

Description
LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month outdoor warranty against fading, peeling, cracking, bleeding, and running when used in conjunction with pigmented (UV) inks. The super-scratch-resist ant coating eliminates the need for lamination. LexJet Extreme AquaVinyl PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.
Description
LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month outdoor warranty against fading, peeling, cracking, bleeding, and running when used in conjunction with pigmented (UV) inks. The super-scratch-resist ant coating eliminates the need for lamination. LexJet Extreme AquaVinyl PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
Extreme AquaVinyl w/ PSA- 36in x 60ft - AQPSRM3660 - LexJet Corporation
Sarasota, FL, USA
Extreme AquaVinyl w/ PSA- 36in x 60ft
AQPSRM3660
Extreme AquaVinyl w/ PSA- 36in x 60ft AQPSRM3660
LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month outdoor warranty against fading, peeling, cracking, bleeding, and running when used in conjunction with pigmented (UV) inks. The super-scratch-resist ant coating eliminates the need for lamination. LexJet Extreme AquaVinyl PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month outdoor warranty against fading, peeling, cracking, bleeding, and running when used in conjunction with pigmented (UV) inks.

The super-scratch-resistant coating eliminates the need for lamination.

LexJet Extreme AquaVinyl PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number AQPSRM3660
Product Name Extreme AquaVinyl w/ PSA- 36in x 60ft
Thickness 13 mil (330 µm)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® Medium Density Paper 400 Series - 464 LAM - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Photo Rag Duo 276 g- 8.5in x 11in - 10641446 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details