LexJet Corporation Photo Rag Ultra Smooth 305 g - 17in x 22in 10641461

Description
Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have an exceptional ink limit for high saturation levels and a high Dmax.
Description
Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have an exceptional ink limit for high saturation levels and a high Dmax.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Ultra Smooth 305 g - 17in x 22in - 10641461 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Ultra Smooth 305 g - 17in x 22in
10641461
Photo Rag Ultra Smooth 305 g - 17in x 22in 10641461
Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have an exceptional ink limit for high saturation levels and a high Dmax.

Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have an exceptional ink limit for high saturation levels and a high Dmax.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641461
Product Name Photo Rag Ultra Smooth 305 g - 17in x 22in
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Heavy FR- 50in x 100ft - 3P-10150 - LexJet Corporation
Specs
Width 50 inch (1270 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Black - Crinkle Paper - CP10U - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details