LexJet Corporation 7 Mil Absolute Backlit- 42in x 100ft AB42100

Description
LexJet 8 mil Absolute™ Backlit is a translucent, 8-mil polyester film that enables anyone with a pro-model aqueous inkjet printer to produce stunning backlit graphics. The instant-dry, matte-finish coating on the front surface of the film produces a super-wide color gamut for brilliant colors and sharp details. The instant-dry coating also helps reduce the waiting time between printing and laminating and reduces the risk of damaging the prints while handling them. Applying a pressure-sensitive laminating film is recommended to keep the prints from being damaged during installation in a lightbox. LexJet 8 Mil Absolute Backlit works with either dye or pigment inks on inkjet printers that use thermal or piezo printheads.
Description
LexJet 8 mil Absolute™ Backlit is a translucent, 8-mil polyester film that enables anyone with a pro-model aqueous inkjet printer to produce stunning backlit graphics. The instant-dry, matte-finish coating on the front surface of the film produces a super-wide color gamut for brilliant colors and sharp details. The instant-dry coating also helps reduce the waiting time between printing and laminating and reduces the risk of damaging the prints while handling them. Applying a pressure-sensitive laminating film is recommended to keep the prints from being damaged during installation in a lightbox. LexJet 8 Mil Absolute Backlit works with either dye or pigment inks on inkjet printers that use thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
7 Mil Absolute Backlit- 42in x 100ft - AB42100 - LexJet Corporation
Sarasota, FL, USA
7 Mil Absolute Backlit- 42in x 100ft
AB42100
7 Mil Absolute Backlit- 42in x 100ft AB42100
LexJet 8 mil Absolute™ Backlit is a translucent, 8-mil polyester film that enables anyone with a pro-model aqueous inkjet printer to produce stunning backlit graphics. The instant-dry, matte-finish coating on the front surface of the film produces a super-wide color gamut for brilliant colors and sharp details. The instant-dry coating also helps reduce the waiting time between printing and laminating and reduces the risk of damaging the prints while handling them. Applying a pressure-sensitive laminating film is recommended to keep the prints from being damaged during installation in a lightbox. LexJet 8 Mil Absolute Backlit works with either dye or pigment inks on inkjet printers that use thermal or piezo printheads.

LexJet 8 mil Absolute™ Backlit is a translucent, 8-mil polyester film that enables anyone with a pro-model aqueous inkjet printer to produce stunning backlit graphics. The instant-dry, matte-finish coating on the front surface of the film produces a super-wide color gamut for brilliant colors and sharp details. The instant-dry coating also helps reduce the waiting time between printing and laminating and reduces the risk of damaging the prints while handling them.

Applying a pressure-sensitive laminating film is recommended to keep the prints from being damaged during installation in a lightbox.

LexJet 8 Mil Absolute Backlit works with either dye or pigment inks on inkjet printers that use thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number AB42100
Product Name 7 Mil Absolute Backlit- 42in x 100ft
Thickness 7 mil (178 µm)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 910 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
SCOTT® Standard Roll Bath Tissue (4 x 4.5) - KCC 04460 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Photo Rag Satin 310 g- 17in x 22in - 10641457 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details