LexJet Corporation 7 Mil Absolute Backlit- 24in x 100ft AB24100

Description
LexJet 8 mil Absolute™ Backlit is a translucent, 8-mil polyester film that enables anyone with a pro-model aqueous inkjet printer to produce stunning backlit graphics. The instant-dry, matte-finish coating on the front surface of the film produces a super-wide color gamut for brilliant colors and sharp details. The instant-dry coating also helps reduce the waiting time between printing and laminating and reduces the risk of damaging the prints while handling them. Applying a pressure-sensitive laminating film is recommended to keep the prints from being damaged during installation in a lightbox. LexJet 8 Mil Absolute Backlit works with either dye or pigment inks on inkjet printers that use thermal or piezo printheads.
Description
LexJet 8 mil Absolute™ Backlit is a translucent, 8-mil polyester film that enables anyone with a pro-model aqueous inkjet printer to produce stunning backlit graphics. The instant-dry, matte-finish coating on the front surface of the film produces a super-wide color gamut for brilliant colors and sharp details. The instant-dry coating also helps reduce the waiting time between printing and laminating and reduces the risk of damaging the prints while handling them. Applying a pressure-sensitive laminating film is recommended to keep the prints from being damaged during installation in a lightbox. LexJet 8 Mil Absolute Backlit works with either dye or pigment inks on inkjet printers that use thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
7 Mil Absolute Backlit- 24in x 100ft - AB24100 - LexJet Corporation
Sarasota, FL, USA
7 Mil Absolute Backlit- 24in x 100ft
AB24100
7 Mil Absolute Backlit- 24in x 100ft AB24100
LexJet 8 mil Absolute™ Backlit is a translucent, 8-mil polyester film that enables anyone with a pro-model aqueous inkjet printer to produce stunning backlit graphics. The instant-dry, matte-finish coating on the front surface of the film produces a super-wide color gamut for brilliant colors and sharp details. The instant-dry coating also helps reduce the waiting time between printing and laminating and reduces the risk of damaging the prints while handling them. Applying a pressure-sensitive laminating film is recommended to keep the prints from being damaged during installation in a lightbox. LexJet 8 Mil Absolute Backlit works with either dye or pigment inks on inkjet printers that use thermal or piezo printheads.

LexJet 8 mil Absolute™ Backlit is a translucent, 8-mil polyester film that enables anyone with a pro-model aqueous inkjet printer to produce stunning backlit graphics. The instant-dry, matte-finish coating on the front surface of the film produces a super-wide color gamut for brilliant colors and sharp details. The instant-dry coating also helps reduce the waiting time between printing and laminating and reduces the risk of damaging the prints while handling them.

Applying a pressure-sensitive laminating film is recommended to keep the prints from being damaged during installation in a lightbox.

LexJet 8 Mil Absolute Backlit works with either dye or pigment inks on inkjet printers that use thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number AB24100
Product Name 7 Mil Absolute Backlit- 24in x 100ft
Thickness 7 mil (178 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROFESSIONAL Inkjet Photo Paper, Lustre Finish- 10in x 100ft - 1650969 - LexJet Corporation
Specs
Basis Weight 255 gsm (7.52 osy)
Thickness 9 mil (229 µm)
Width 10 inch (254 mm)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
24
Specs
Paper and Paperboard Newsprint
View Details