LexJet Corporation PROFESSIONAL Inkjet Photo Paper, Lustre Finish- 10in x 100ft 1650969

Description
Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality," KODAK PROFESSIONAL Inkjet Photo Paper gives you the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers. 9 mil, 255 gram photo paper Microporous, instant dry coating Resin coated paper base Compatible with dye and pigment ink using thermal and piezo inkjet printers Bright white point provides clean highlight detail Thermal and cold laminate compatible Used to produce high end photographs and fine art reproductions
Description
Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality," KODAK PROFESSIONAL Inkjet Photo Paper gives you the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers. 9 mil, 255 gram photo paper Microporous, instant dry coating Resin coated paper base Compatible with dye and pigment ink using thermal and piezo inkjet printers Bright white point provides clean highlight detail Thermal and cold laminate compatible Used to produce high end photographs and fine art reproductions

Suppliers

Company
Product
Description
Supplier Links
PROFESSIONAL Inkjet Photo Paper, Lustre Finish- 10in x 100ft - 1650969 - LexJet Corporation
Sarasota, FL, USA
PROFESSIONAL Inkjet Photo Paper, Lustre Finish- 10in x 100ft
1650969
PROFESSIONAL Inkjet Photo Paper, Lustre Finish- 10in x 100ft 1650969
Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality," KODAK PROFESSIONAL Inkjet Photo Paper gives you the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers. 9 mil, 255 gram photo paper Microporous, instant dry coating Resin coated paper base Compatible with dye and pigment ink using thermal and piezo inkjet printers Bright white point provides clean highlight detail Thermal and cold laminate compatible Used to produce high end photographs and fine art reproductions

Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality," KODAK PROFESSIONAL Inkjet Photo Paper gives you the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers.

  • 9 mil, 255 gram photo paper
  • Microporous, instant dry coating
  • Resin coated paper base
  • Compatible with dye and pigment ink using thermal and piezo inkjet printers
  • Bright white point provides clean highlight detail
  • Thermal and cold laminate compatible
  • Used to produce high end photographs and fine art reproductions
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 1650969
Product Name PROFESSIONAL Inkjet Photo Paper, Lustre Finish- 10in x 100ft
Basis Weight 255 gsm (7.52 osy)
Unlock Full Specs
to access all available technical data

Similar Products

FineArt Baryta 325g - 11in x 17in - 10641410 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 11 inch (279 mm)
Length 0.4722 yd (0.4318 m)
View Details
Unisource Worldwide, Inc.
View Details
10 lb. Christmas Blend - Crinkle Paper - CPB10CC - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details