LexJet Corporation 8 Mil Production Satin Photo Paper- 60in x 100ft 8PSP60

Description
LexJet's next-generation 8 Mil Production Satin Photo Paper features an instant-dry, microporous inkjet coating that is ideal for faster-turnaround, higher-volume photo printing on a variety of makes and models of aqueous inkjet printers. Because the prints dry so quickly, they resist smudges and fingerprints during handling and don’t require a lot of extra drying time before laminating. The latest version of 8 Mil Production Satin Photo Paper features an improved white point for greater contrast and a wider color gamut. This paper can be used with either pressure-sensitive or low-heat thermal laminating films. This photo paper provides the same great versatility as LexJet’s 8 Mil ImagePro photo paper at a price point that makes higher production runs more affordable. The satin finish provides a more natural look to images that feature facial close-ups and minimizes the risk of glare on prints that will be displayed under bright lights. LexJet 8 Mil Production Satin Photo Paper can be used on all types of aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera.
Description
LexJet's next-generation 8 Mil Production Satin Photo Paper features an instant-dry, microporous inkjet coating that is ideal for faster-turnaround, higher-volume photo printing on a variety of makes and models of aqueous inkjet printers. Because the prints dry so quickly, they resist smudges and fingerprints during handling and don’t require a lot of extra drying time before laminating. The latest version of 8 Mil Production Satin Photo Paper features an improved white point for greater contrast and a wider color gamut. This paper can be used with either pressure-sensitive or low-heat thermal laminating films. This photo paper provides the same great versatility as LexJet’s 8 Mil ImagePro photo paper at a price point that makes higher production runs more affordable. The satin finish provides a more natural look to images that feature facial close-ups and minimizes the risk of glare on prints that will be displayed under bright lights. LexJet 8 Mil Production Satin Photo Paper can be used on all types of aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera.

Suppliers

Company
Product
Description
Supplier Links
8 Mil Production Satin Photo Paper- 60in x 100ft - 8PSP60 - LexJet Corporation
Sarasota, FL, USA
8 Mil Production Satin Photo Paper- 60in x 100ft
8PSP60
8 Mil Production Satin Photo Paper- 60in x 100ft 8PSP60
LexJet's next-generation 8 Mil Production Satin Photo Paper features an instant-dry, microporous inkjet coating that is ideal for faster-turnaround, higher-volume photo printing on a variety of makes and models of aqueous inkjet printers. Because the prints dry so quickly, they resist smudges and fingerprints during handling and don’t require a lot of extra drying time before laminating. The latest version of 8 Mil Production Satin Photo Paper features an improved white point for greater contrast and a wider color gamut. This paper can be used with either pressure-sensitive or low-heat thermal laminating films. This photo paper provides the same great versatility as LexJet’s 8 Mil ImagePro photo paper at a price point that makes higher production runs more affordable. The satin finish provides a more natural look to images that feature facial close-ups and minimizes the risk of glare on prints that will be displayed under bright lights. LexJet 8 Mil Production Satin Photo Paper can be used on all types of aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera.

LexJet's next-generation 8 Mil Production Satin Photo Paper features an instant-dry, microporous inkjet coating that is ideal for faster-turnaround, higher-volume photo printing on a variety of makes and models of aqueous inkjet printers. Because the prints dry so quickly, they resist smudges and fingerprints during handling and don’t require a lot of extra drying time before laminating. The latest version of 8 Mil Production Satin Photo Paper features an improved white point for greater contrast and a wider color gamut. This paper can be used with either pressure-sensitive or low-heat thermal laminating films.

This photo paper provides the same great versatility as LexJet’s 8 Mil ImagePro photo paper at a price point that makes higher production runs more affordable.

The satin finish provides a more natural look to images that feature facial close-ups and minimizes the risk of glare on prints that will be displayed under bright lights.

LexJet 8 Mil Production Satin Photo Paper can be used on all types of aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 8PSP60
Product Name 8 Mil Production Satin Photo Paper- 60in x 100ft
Basis Weight 190 gsm (5.6 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Baryta 315 g - 24in x 39ft - 10643197DS - LexJet Corporation
Specs
Basis Weight 315 gsm (9.29 osy)
Thickness 15.35 mil (390 µm)
Width 24 inch (610 mm)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details