LexJet Corporation 8 Mil Production Gloss Photo Paper- 24in x 100ft 8PGP24

Description
LexJet's next-generation 8 Mil Production Gloss Photo Paper features an instant-dry, microporous inkjet coating that is ideal for faster-turnaround, higher-volume photo printing on a variety of makes and models of aqueous inkjets. Because the prints dry so quickly, they resist smudges and fingerprints during handling and don’t require a lot of extra drying time before laminating. The latest version of 8 Mil Production Gloss Photo Paper features an improved white point for greater contrast and a wider color gamut. Plus, this paper can be used with either pressure-sensitive or low-heat thermal laminating films. This photo paper provides the same great versatility as LexJet’s 8 Mil ImagePro photo paper at a price point that makes higher production runs more affordable. The gloss finish provides a wider color gamut for sharper details. LexJet 8 Mil Production Gloss Photo Paper can be used on all types of aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera.
Description
LexJet's next-generation 8 Mil Production Gloss Photo Paper features an instant-dry, microporous inkjet coating that is ideal for faster-turnaround, higher-volume photo printing on a variety of makes and models of aqueous inkjets. Because the prints dry so quickly, they resist smudges and fingerprints during handling and don’t require a lot of extra drying time before laminating. The latest version of 8 Mil Production Gloss Photo Paper features an improved white point for greater contrast and a wider color gamut. Plus, this paper can be used with either pressure-sensitive or low-heat thermal laminating films. This photo paper provides the same great versatility as LexJet’s 8 Mil ImagePro photo paper at a price point that makes higher production runs more affordable. The gloss finish provides a wider color gamut for sharper details. LexJet 8 Mil Production Gloss Photo Paper can be used on all types of aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera.

Suppliers

Company
Product
Description
Supplier Links
8 Mil Production Gloss Photo Paper- 24in x 100ft - 8PGP24 - LexJet Corporation
Sarasota, FL, USA
8 Mil Production Gloss Photo Paper- 24in x 100ft
8PGP24
8 Mil Production Gloss Photo Paper- 24in x 100ft 8PGP24
LexJet's next-generation 8 Mil Production Gloss Photo Paper features an instant-dry, microporous inkjet coating that is ideal for faster-turnaround, higher-volume photo printing on a variety of makes and models of aqueous inkjets. Because the prints dry so quickly, they resist smudges and fingerprints during handling and don’t require a lot of extra drying time before laminating. The latest version of 8 Mil Production Gloss Photo Paper features an improved white point for greater contrast and a wider color gamut. Plus, this paper can be used with either pressure-sensitive or low-heat thermal laminating films. This photo paper provides the same great versatility as LexJet’s 8 Mil ImagePro photo paper at a price point that makes higher production runs more affordable. The gloss finish provides a wider color gamut for sharper details. LexJet 8 Mil Production Gloss Photo Paper can be used on all types of aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera.

LexJet's next-generation 8 Mil Production Gloss Photo Paper features an instant-dry, microporous inkjet coating that is ideal for faster-turnaround, higher-volume photo printing on a variety of makes and models of aqueous inkjets. Because the prints dry so quickly, they resist smudges and fingerprints during handling and don’t require a lot of extra drying time before laminating. The latest version of 8 Mil Production Gloss Photo Paper features an improved white point for greater contrast and a wider color gamut. Plus, this paper can be used with either pressure-sensitive or low-heat thermal laminating films.

This photo paper provides the same great versatility as LexJet’s 8 Mil ImagePro photo paper at a price point that makes higher production runs more affordable.

The gloss finish provides a wider color gamut for sharper details.

LexJet 8 Mil Production Gloss Photo Paper can be used on all types of aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 8PGP24
Product Name 8 Mil Production Gloss Photo Paper- 24in x 100ft
Basis Weight 190 gsm (5.6 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details
Water-Resistant Poly Poster Matte (8 Mil)- 36in x 100ft - 220061-00 - LexJet Corporation
Specs
Thickness 8 mil (203 µm)
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
48
Specs
Paper and Paperboard Newsprint
View Details