LexJet Corporation Premium Photographic Satin Paper / 180g (8 Mil)- 36in x 100ft 8542003

Description
Provides an elegant satin surface that gives a professional portrait appearance and industry-leading light stability for indoor display.
Description
Provides an elegant satin surface that gives a professional portrait appearance and industry-leading light stability for indoor display.

Suppliers

Company
Product
Description
Supplier Links
Premium Photographic Satin Paper / 180g (8 Mil)- 36in x 100ft - 8542003 - LexJet Corporation
Sarasota, FL, USA
Premium Photographic Satin Paper / 180g (8 Mil)- 36in x 100ft
8542003
Premium Photographic Satin Paper / 180g (8 Mil)- 36in x 100ft 8542003
Provides an elegant satin surface that gives a professional portrait appearance and industry-leading light stability for indoor display.

Provides an elegant satin surface that gives a professional portrait appearance and industry-leading light stability for indoor display.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 8542003
Product Name Premium Photographic Satin Paper / 180g (8 Mil)- 36in x 100ft
Basis Weight 180 gsm (5.31 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Back Print Backlit Film- 36in x 66ft - 0850V078 - LexJet Corporation
Specs
Thickness 5 mil (127 µm)
Width 36 inch (914 mm)
Length 22 yd (20.12 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
24
Specs
Paper and Paperboard Newsprint
View Details