LexJet Corporation Premium White Film (5 Mil)- 36in x 100ft 8500456

Description
Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more attractive price.
Description
Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more attractive price.

Suppliers

Company
Product
Description
Supplier Links
Premium White Film (5 Mil)- 36in x 100ft - 8500456 - LexJet Corporation
Sarasota, FL, USA
Premium White Film (5 Mil)- 36in x 100ft
8500456
Premium White Film (5 Mil)- 36in x 100ft 8500456
Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more attractive price.

Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more attractive price.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 8500456
Product Name Premium White Film (5 Mil)- 36in x 100ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 16in x 100ft - 8977779 - LexJet Corporation
Specs
Width 16 inch (406 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details