LexJet Corporation Photo Rag 308 g - 36in x 46.75in 640268

Description
Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle Photo Rag meets the highest industry standards regarding density, color gamut, color graduation and image sharpness while preserving the special touch and feel of genuine art paper. Acid free paper designed specifically for optimum photographic reproduction. Compatible with pigmented and dye inkjet systems. Features Epson compatible Dye and pigment compatible Photographic quality Applications Photographic and fine art reproduction complying with highest archival standards, digital art, black & white and color photography, limited edition prints, presentation prints for display purposes and exhibitions, albums, greeting cards etc.
Description
Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle Photo Rag meets the highest industry standards regarding density, color gamut, color graduation and image sharpness while preserving the special touch and feel of genuine art paper. Acid free paper designed specifically for optimum photographic reproduction. Compatible with pigmented and dye inkjet systems. Features Epson compatible Dye and pigment compatible Photographic quality Applications Photographic and fine art reproduction complying with highest archival standards, digital art, black & white and color photography, limited edition prints, presentation prints for display purposes and exhibitions, albums, greeting cards etc.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag 308 g - 36in x 46.75in - 640268 - LexJet Corporation
Sarasota, FL, USA
Photo Rag 308 g - 36in x 46.75in
640268
Photo Rag 308 g - 36in x 46.75in 640268
Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle Photo Rag meets the highest industry standards regarding density, color gamut, color graduation and image sharpness while preserving the special touch and feel of genuine art paper. Acid free paper designed specifically for optimum photographic reproduction. Compatible with pigmented and dye inkjet systems. Features Epson compatible Dye and pigment compatible Photographic quality Applications Photographic and fine art reproduction complying with highest archival standards, digital art, black & white and color photography, limited edition prints, presentation prints for display purposes and exhibitions, albums, greeting cards etc.

Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle Photo Rag meets the highest industry standards regarding density, color gamut, color graduation and image sharpness while preserving the special touch and feel of genuine art paper. Acid free paper designed specifically for optimum photographic reproduction. Compatible with pigmented and dye inkjet systems.

Features

  • Epson compatible
  • Dye and pigment compatible
  • Photographic quality

Applications

Photographic and fine art reproduction complying with highest archival standards, digital art, black & white and color photography, limited edition prints, presentation prints for display purposes and exhibitions, albums, greeting cards etc.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 640268
Product Name Photo Rag 308 g - 36in x 46.75in
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 414 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Gloss Baryta 320gsm by Hahnemuhle- 36in x 49ft - 10646045 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 16.33 yd (14.94 m)
View Details