LexJet Corporation Gloss Baryta 320gsm by Hahnemuhle- 36in x 49ft 10646045

Description
Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper has a smooth, white, glossy surface and can display an amazing tonal range, ideal for B&W images. It is compatible with dye- and pigment-based inks in both B&W and color and you will be surprised at the depth and vibrancy this paper can deliver.
Description
Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper has a smooth, white, glossy surface and can display an amazing tonal range, ideal for B&W images. It is compatible with dye- and pigment-based inks in both B&W and color and you will be surprised at the depth and vibrancy this paper can deliver.

Suppliers

Company
Product
Description
Supplier Links
Gloss Baryta 320gsm by Hahnemuhle- 36in x 49ft - 10646045 - LexJet Corporation
Sarasota, FL, USA
Gloss Baryta 320gsm by Hahnemuhle- 36in x 49ft
10646045
Gloss Baryta 320gsm by Hahnemuhle- 36in x 49ft 10646045
Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper has a smooth, white, glossy surface and can display an amazing tonal range, ideal for B&W images. It is compatible with dye- and pigment-based inks in both B&W and color and you will be surprised at the depth and vibrancy this paper can deliver.

Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper has a smooth, white, glossy surface and can display an amazing tonal range, ideal for B&W images. It is compatible with dye- and pigment-based inks in both B&W and color and you will be surprised at the depth and vibrancy this paper can deliver.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10646045
Product Name Gloss Baryta 320gsm by Hahnemuhle- 36in x 49ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Backlit Film (8 Mil)- 36in x 100ft - 222773-00 - LexJet Corporation
Specs
Thickness 8 mil (203 µm)
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details