LexJet Corporation Torchon 285 g - 35in x 46.75in 640098

Description
Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.
Description
Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.

Suppliers

Company
Product
Description
Supplier Links
Torchon 285 g - 35in x 46.75in - 640098 - LexJet Corporation
Sarasota, FL, USA
Torchon 285 g - 35in x 46.75in
640098
Torchon 285 g - 35in x 46.75in 640098
Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.

Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 640098
Product Name Torchon 285 g - 35in x 46.75in
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Compact® Coreless Bath Tissue (36/case) - GPC 193-75 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Pressboard - Type 994 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
TOUGHcoat 3R DuPont Tyvek 60in x 50ft - AQTVK6050 - LexJet Corporation
Specs
Thickness 11 mil (279 µm)
Width 60 inch (1524 mm)
Length 16.67 yd (15.24 m)
View Details