LexJet Corporation Value Display FR- 126in x 164ft 3P-675126

Description
Value Display FR is 100% knitted, wrinkle-free and rip-proof polyester with a matte surface. Perfect for Pop-up Displays and Banners. Designed to be used with UV Curable, Latex and Dye-Sublimation.
Description
Value Display FR is 100% knitted, wrinkle-free and rip-proof polyester with a matte surface. Perfect for Pop-up Displays and Banners. Designed to be used with UV Curable, Latex and Dye-Sublimation.

Suppliers

Company
Product
Description
Supplier Links
Value Display FR- 126in x 164ft - 3P-675126 - LexJet Corporation
Sarasota, FL, USA
Value Display FR- 126in x 164ft
3P-675126
Value Display FR- 126in x 164ft 3P-675126
Value Display FR is 100% knitted, wrinkle-free and rip-proof polyester with a matte surface. Perfect for Pop-up Displays and Banners. Designed to be used with UV Curable, Latex and Dye-Sublimation.

Value Display FR is 100% knitted, wrinkle-free and rip-proof polyester with a matte surface. Perfect for Pop-up Displays and Banners. Designed to be used with UV Curable, Latex and Dye-Sublimation.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-675126
Product Name Value Display FR- 126in x 164ft
Width 126 inch (3200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Green Heritage Bathroom Tissue (4.5 x 3.5) - APM 235GREEN - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Production Backlit Film (7 Mil)- 50in x 100ft - 222780-00 - LexJet Corporation
Specs
Thickness 7 mil (178 µm)
Width 50 inch (1270 mm)
Length 33.33 yd (30.48 m)
View Details