LexJet Corporation TruColor Heavy Banner- 64in x 100ft 3P-43364

Description
TruColor Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays. It’s compatible with solvent and UV curable inks.
Description
TruColor Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays. It’s compatible with solvent and UV curable inks.

Suppliers

Company
Product
Description
Supplier Links
TruColor Heavy Banner- 64in x 100ft - 3P-43364 - LexJet Corporation
Sarasota, FL, USA
TruColor Heavy Banner- 64in x 100ft
3P-43364
TruColor Heavy Banner- 64in x 100ft 3P-43364
TruColor Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays. It’s compatible with solvent and UV curable inks.

TruColor Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays. It’s compatible with solvent and UV curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-43364
Product Name TruColor Heavy Banner- 64in x 100ft
Width 64 inch (1626 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 2 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
Photo Rag Satin 310 g- 11in x 17in - 10641455 - LexJet Corporation
Specs
Width 11 inch (279 mm)
Length 0.4722 yd (0.4318 m)
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details