LexJet Corporation TruColor Flag- 64in x100ft 3P-42264

Description
TruColor Flag is 100% knitted and rip-proof polyester with a matte surface. If printed with solvent inks you will get a nearly 100% print through. This material is ideal for any outdoor applications with solvent ink.  Indoor use only when printed with UV-curable inks.  Note: The 98" width does not have a paper backing.  IQ-IJ422 has a paper backing. 
Description
TruColor Flag is 100% knitted and rip-proof polyester with a matte surface. If printed with solvent inks you will get a nearly 100% print through. This material is ideal for any outdoor applications with solvent ink.  Indoor use only when printed with UV-curable inks.  Note: The 98" width does not have a paper backing.  IQ-IJ422 has a paper backing. 

Suppliers

Company
Product
Description
Supplier Links
TruColor Flag- 64in x100ft - 3P-42264 - LexJet Corporation
Sarasota, FL, USA
TruColor Flag- 64in x100ft
3P-42264
TruColor Flag- 64in x100ft 3P-42264
TruColor Flag is 100% knitted and rip-proof polyester with a matte surface. If printed with solvent inks you will get a nearly 100% print through. This material is ideal for any outdoor applications with solvent ink.  Indoor use only when printed with UV-curable inks.  Note: The 98" width does not have a paper backing.  IQ-IJ422 has a paper backing. 

TruColor Flag is 100% knitted and rip-proof polyester with a matte surface. If printed with solvent inks you will get a nearly 100% print through. This material is ideal for any outdoor applications with solvent ink.  Indoor use only when printed with UV-curable inks. 

Note: The 98" width does not have a paper backing.  IQ-IJ422 has a paper backing. 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-42264
Product Name TruColor Flag- 64in x100ft
Width 64 inch (1626 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FineArt Pearl 285 g - 11in x 17in - 10641414 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 11 inch (279 mm)
Length 0.4722 yd (0.4318 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
24
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details