LexJet Corporation Production Self Adhesive Glossy Poly Poster Plus (6 Mil)- 42in x 100ft 223209-00

Description
This Poly Poster media has a high tack adhesive which forms a strong permanent bond with various substrate types for a variety of applications. It provides an exceptional white point and offers high ink capacity for excellent saturation.
Description
This Poly Poster media has a high tack adhesive which forms a strong permanent bond with various substrate types for a variety of applications. It provides an exceptional white point and offers high ink capacity for excellent saturation.

Suppliers

Company
Product
Description
Supplier Links
Production Self Adhesive Glossy Poly Poster Plus (6 Mil)- 42in x 100ft - 223209-00 - LexJet Corporation
Sarasota, FL, USA
Production Self Adhesive Glossy Poly Poster Plus (6 Mil)- 42in x 100ft
223209-00
Production Self Adhesive Glossy Poly Poster Plus (6 Mil)- 42in x 100ft 223209-00
This Poly Poster media has a high tack adhesive which forms a strong permanent bond with various substrate types for a variety of applications. It provides an exceptional white point and offers high ink capacity for excellent saturation.

This Poly Poster media has a high tack adhesive which forms a strong permanent bond with various substrate types for a variety of applications. It provides an exceptional white point and offers high ink capacity for excellent saturation.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 223209-00
Product Name Production Self Adhesive Glossy Poly Poster Plus (6 Mil)- 42in x 100ft
Thickness 9 mil (229 µm)
Unlock Full Specs
to access all available technical data

Similar Products

TOUGHcoat 3R DuPont Tyvek 60in x 50ft - AQTVK6050 - LexJet Corporation
Specs
Thickness 11 mil (279 µm)
Width 60 inch (1524 mm)
Length 16.67 yd (15.24 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details