LexJet Corporation Concept 235 MotoMark- 54in x 150ft 235-54

Description
Concept® 235 MotoMark™ 4.0 mil “GRIP” is specially formulated premium flexible matte white PVC film. This film has a unique “High Bond” acrylic pressure sensitive adhesive with a 90# layflat liner. The adhesive is formulated for the powersport graphic and decal markets. Concept® 235 MotoMark™ can be printed on a variety of solvent-based, latex, UV and thermal printers that are commonly used in wide format. This product may also be printed on using other printing processes such as UV screen and UV curable offset but must be tested before production.
Description
Concept® 235 MotoMark™ 4.0 mil “GRIP” is specially formulated premium flexible matte white PVC film. This film has a unique “High Bond” acrylic pressure sensitive adhesive with a 90# layflat liner. The adhesive is formulated for the powersport graphic and decal markets. Concept® 235 MotoMark™ can be printed on a variety of solvent-based, latex, UV and thermal printers that are commonly used in wide format. This product may also be printed on using other printing processes such as UV screen and UV curable offset but must be tested before production.

Suppliers

Company
Product
Description
Supplier Links
Concept 235 MotoMark- 54in x 150ft - 235-54 - LexJet Corporation
Sarasota, FL, USA
Concept 235 MotoMark- 54in x 150ft
235-54
Concept 235 MotoMark- 54in x 150ft 235-54
Concept® 235 MotoMark™ 4.0 mil “GRIP” is specially formulated premium flexible matte white PVC film. This film has a unique “High Bond” acrylic pressure sensitive adhesive with a 90# layflat liner. The adhesive is formulated for the powersport graphic and decal markets. Concept® 235 MotoMark™ can be printed on a variety of solvent-based, latex, UV and thermal printers that are commonly used in wide format. This product may also be printed on using other printing processes such as UV screen and UV curable offset but must be tested before production.

Concept® 235 MotoMark™ 4.0 mil “GRIP” is specially formulated premium flexible matte white PVC film. This film has a unique “High Bond” acrylic pressure sensitive adhesive with a 90# layflat liner. The adhesive is formulated for the powersport graphic and decal markets. Concept® 235 MotoMark™ can be printed on a variety of solvent-based, latex, UV and thermal printers that are commonly used in wide format. This product may also be printed on using other printing processes such as UV screen and UV curable offset but must be tested before production.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 235-54
Product Name Concept 235 MotoMark- 54in x 150ft
Width 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UltraBanner FL Matte (10 oz) 80in x 164ft - BF80WHTM - LexJet Corporation
Specs
Basis Weight 339 gsm (10 osy)
Width 80 inch (2032 mm)
Length 54.67 yd (49.99 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
18
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 18 inch (457 mm)
View Details