LexJet Corporation SurePrint Outdoor Scrim Vinyl- 42in x 40ft 3248104

Description
GBC SurePrint Outdoor Scrim Vinyl has a water-resistant surface and provides maximum tear-resistance. Because Sureprint places the scrim in the rear of the product, the printing surface is almost as smooth as paper, reducing head-strikes and producing very high resolution graphics on a banner.
Description
GBC SurePrint Outdoor Scrim Vinyl has a water-resistant surface and provides maximum tear-resistance. Because Sureprint places the scrim in the rear of the product, the printing surface is almost as smooth as paper, reducing head-strikes and producing very high resolution graphics on a banner.

Suppliers

Company
Product
Description
Supplier Links
SurePrint Outdoor Scrim Vinyl- 42in x 40ft - 3248104 - LexJet Corporation
Sarasota, FL, USA
SurePrint Outdoor Scrim Vinyl- 42in x 40ft
3248104
SurePrint Outdoor Scrim Vinyl- 42in x 40ft 3248104
GBC SurePrint Outdoor Scrim Vinyl has a water-resistant surface and provides maximum tear-resistance. Because Sureprint places the scrim in the rear of the product, the printing surface is almost as smooth as paper, reducing head-strikes and producing very high resolution graphics on a banner.

GBC SurePrint Outdoor Scrim Vinyl has a water-resistant surface and provides maximum tear-resistance. Because Sureprint places the scrim in the rear of the product, the printing surface is almost as smooth as paper, reducing head-strikes and producing very high resolution graphics on a banner.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3248104
Product Name SurePrint Outdoor Scrim Vinyl- 42in x 40ft
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TruColor Flag FR- 64in x 100ft - 3P-42064 - LexJet Corporation
Specs
Width 64 inch (1626 mm)
Length 33.33 yd (30.48 m)
View Details
Unisource Worldwide, Inc.
View Details
10 lb. Lime - Crinkle Paper - CP10N - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details