LexJet Corporation SurePrint Translucent Polyester- 42in x 100ft 3248012

Description
GBC SurePrint Translucent Polyester has a superior translucent print surface for high-definition display graphics. Key features include: Cross-platform and universal ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Match with Arctic pressure-sensitive film to create professional quality graphics. Excellent for trade show graphics and backlit displays as well as POP displays that require maximum durability.
Description
GBC SurePrint Translucent Polyester has a superior translucent print surface for high-definition display graphics. Key features include: Cross-platform and universal ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Match with Arctic pressure-sensitive film to create professional quality graphics. Excellent for trade show graphics and backlit displays as well as POP displays that require maximum durability.

Suppliers

Company
Product
Description
Supplier Links
SurePrint Translucent Polyester- 42in x 100ft - 3248012 - LexJet Corporation
Sarasota, FL, USA
SurePrint Translucent Polyester- 42in x 100ft
3248012
SurePrint Translucent Polyester- 42in x 100ft 3248012
GBC SurePrint Translucent Polyester has a superior translucent print surface for high-definition display graphics. Key features include: Cross-platform and universal ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Match with Arctic pressure-sensitive film to create professional quality graphics. Excellent for trade show graphics and backlit displays as well as POP displays that require maximum durability.

GBC SurePrint Translucent Polyester has a superior translucent print surface for high-definition display graphics.

Key features include:

  • Cross-platform and universal ink support
  • Fast dry times
  • High ink load capacity
  • Backside coating to facilitate adhesion

Match with Arctic pressure-sensitive film to create professional quality graphics. Excellent for trade show graphics and backlit displays as well as POP displays that require maximum durability.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3248012
Product Name SurePrint Translucent Polyester- 42in x 100ft
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SurePrint Ultra Dry Light Barrier- 24in x 10ft - 3248057 - LexJet Corporation
Specs
Width 24 inch (610 mm)
Length 3.33 yd (3.05 m)
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details