TransPak 15" - Butcher Paper Rolls BP1540W

Description
Strong, white all purpose butcher paper. Use as a sandwich/lunchmeat, plant/floral, general wrap or as disposable table covers. Near neutral ph. Low sulfur. FDA approved.
Description
Strong, white all purpose butcher paper. Use as a sandwich/lunchmeat, plant/floral, general wrap or as disposable table covers. Near neutral ph. Low sulfur. FDA approved.

Suppliers

Company
Product
Description
Supplier Links
15
San Jose, CA, USA
15" - Butcher Paper Rolls
BP1540W
15" - Butcher Paper Rolls BP1540W
Strong, white all purpose butcher paper. Use as a sandwich/lunchmeat, plant/floral, general wrap or as disposable table covers. Near neutral ph. Low sulfur. FDA approved.

Strong, white all purpose butcher paper.

  • Use as a sandwich/lunchmeat, plant/floral, general wrap or as disposable table covers.
  • Near neutral ph. Low sulfur. FDA approved.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number BP1540W
Product Name 15" - Butcher Paper Rolls
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Unisource Worldwide, Inc.
View Details
40 lb. Kraft - Crinkle Paper - CP40A - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Nomex® Paper - Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details