LexJet Corporation SurePrint Ultra Dry White Polyester- 36in x 100ft 3248002

Description
GBC SurePrint Ultra Dry White Polyester has superior print surfaces for high-definition display graphics. Key features include: Cross-platform (Thermal & Piezo) and universal (Dye & UV) ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Match with Arctic pressure-sensitive film to create professional quality graphics. Excellent for trade show graphics as well as POP displays that require maximum durability.
Description
GBC SurePrint Ultra Dry White Polyester has superior print surfaces for high-definition display graphics. Key features include: Cross-platform (Thermal & Piezo) and universal (Dye & UV) ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Match with Arctic pressure-sensitive film to create professional quality graphics. Excellent for trade show graphics as well as POP displays that require maximum durability.

Suppliers

Company
Product
Description
Supplier Links
SurePrint Ultra Dry White Polyester- 36in x 100ft - 3248002 - LexJet Corporation
Sarasota, FL, USA
SurePrint Ultra Dry White Polyester- 36in x 100ft
3248002
SurePrint Ultra Dry White Polyester- 36in x 100ft 3248002
GBC SurePrint Ultra Dry White Polyester has superior print surfaces for high-definition display graphics. Key features include: Cross-platform (Thermal & Piezo) and universal (Dye & UV) ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Match with Arctic pressure-sensitive film to create professional quality graphics. Excellent for trade show graphics as well as POP displays that require maximum durability.

GBC SurePrint Ultra Dry White Polyester has superior print surfaces for high-definition display graphics.

Key features include:

  • Cross-platform (Thermal & Piezo) and universal (Dye & UV) ink support
  • Fast dry times
  • High ink load capacity
  • Backside coating to facilitate adhesion

Match with Arctic pressure-sensitive film to create professional quality graphics. Excellent for trade show graphics as well as POP displays that require maximum durability.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3248002
Product Name SurePrint Ultra Dry White Polyester- 36in x 100ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8 Mil Absolute Backlit- 60in x 100ft - ABL60 - LexJet Corporation
Specs
Thickness 8 mil (203 µm)
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details
Unisource Worldwide, Inc.
View Details
24
Specs
Paper and Paperboard Newsprint
View Details