LexJet Corporation Concept 235 MotoMark- 30in x 150ft 235-30

Description
Concept® 235 MotoMark™ 4.0 mil “GRIP” is specially formulated premium flexible matte white PVC film. This film has a unique “High Bond” acrylic pressure sensitive adhesive with a 90# layflat liner. The adhesive is formulated for the powersport graphic and decal markets. Concept® 235 MotoMark™ can be printed on a variety of solvent-based, latex, UV and thermal printers that are commonly used in wide format. This product may also be printed on using other printing processes such as UV screen and UV curable offset but must be tested before production.
Description
Concept® 235 MotoMark™ 4.0 mil “GRIP” is specially formulated premium flexible matte white PVC film. This film has a unique “High Bond” acrylic pressure sensitive adhesive with a 90# layflat liner. The adhesive is formulated for the powersport graphic and decal markets. Concept® 235 MotoMark™ can be printed on a variety of solvent-based, latex, UV and thermal printers that are commonly used in wide format. This product may also be printed on using other printing processes such as UV screen and UV curable offset but must be tested before production.

Suppliers

Company
Product
Description
Supplier Links
Concept 235 MotoMark- 30in x 150ft - 235-30 - LexJet Corporation
Sarasota, FL, USA
Concept 235 MotoMark- 30in x 150ft
235-30
Concept 235 MotoMark- 30in x 150ft 235-30
Concept® 235 MotoMark™ 4.0 mil “GRIP” is specially formulated premium flexible matte white PVC film. This film has a unique “High Bond” acrylic pressure sensitive adhesive with a 90# layflat liner. The adhesive is formulated for the powersport graphic and decal markets. Concept® 235 MotoMark™ can be printed on a variety of solvent-based, latex, UV and thermal printers that are commonly used in wide format. This product may also be printed on using other printing processes such as UV screen and UV curable offset but must be tested before production.

Concept® 235 MotoMark™ 4.0 mil “GRIP” is specially formulated premium flexible matte white PVC film. This film has a unique “High Bond” acrylic pressure sensitive adhesive with a 90# layflat liner. The adhesive is formulated for the powersport graphic and decal markets. Concept® 235 MotoMark™ can be printed on a variety of solvent-based, latex, UV and thermal printers that are commonly used in wide format. This product may also be printed on using other printing processes such as UV screen and UV curable offset but must be tested before production.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 235-30
Product Name Concept 235 MotoMark- 30in x 150ft
Width 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Photographic Glossy Paper / 180g (8 Mil)- 50in x 100ft - 8582967 - LexJet Corporation
Specs
Width 50 inch (1270 mm)
Length 33.33 yd (30.48 m)
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
Green Heritage Bathroom Tissue (4.5 x 3.1) - APM 275GREEN - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details