LexJet Corporation Gloss Baryta Warmtone 320gsm by Hahnemuhle- 8.5in x 11in 13633039

Description
Harman Gloss Baryta Warmtone 320gsm by Hahnemuhle is a 100% Alpha Cellulose paper. A true Baryta paper with a warm tone which has been refined for the requirements of the Fine Art inkjet print. Its multi-layer coating makes for a particularly smooth and glossy surface. This Baryta based inkjet paper has a wide tonal range and rich blacks. It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.
Description
Harman Gloss Baryta Warmtone 320gsm by Hahnemuhle is a 100% Alpha Cellulose paper. A true Baryta paper with a warm tone which has been refined for the requirements of the Fine Art inkjet print. Its multi-layer coating makes for a particularly smooth and glossy surface. This Baryta based inkjet paper has a wide tonal range and rich blacks. It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.

Suppliers

Company
Product
Description
Supplier Links
Gloss Baryta Warmtone 320gsm by Hahnemuhle- 8.5in x 11in - 13633039 - LexJet Corporation
Sarasota, FL, USA
Gloss Baryta Warmtone 320gsm by Hahnemuhle- 8.5in x 11in
13633039
Gloss Baryta Warmtone 320gsm by Hahnemuhle- 8.5in x 11in 13633039
Harman Gloss Baryta Warmtone 320gsm by Hahnemuhle is a 100% Alpha Cellulose paper. A true Baryta paper with a warm tone which has been refined for the requirements of the Fine Art inkjet print. Its multi-layer coating makes for a particularly smooth and glossy surface. This Baryta based inkjet paper has a wide tonal range and rich blacks. It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.

Harman Gloss Baryta Warmtone 320gsm by Hahnemuhle is a 100% Alpha Cellulose paper. A true Baryta paper with a warm tone which has been refined for the requirements of the Fine Art inkjet print. Its multi-layer coating makes for a particularly smooth and glossy surface. This Baryta based inkjet paper has a wide tonal range and rich blacks. It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 13633039
Product Name Gloss Baryta Warmtone 320gsm by Hahnemuhle- 8.5in x 11in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microglass Filtration Media - LyPore® XL - 9102-D - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 82 gsm (2.42 osy)
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
NOMEX® 992 PSB Pressboard -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Electrical
View Details
Artex Canvas- 126in x 164ft - AC32050 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 126 inch (3200 mm)
Length 54.67 yd (49.99 m)
View Details