LexJet Corporation Concept 232 - 50/50 Perforated Vinyl- 54in x 100ft 23254100

Description
General Formulation’s Concept 232 is a 6-mil perforated window vinyl with a clear removable adhesive and a 50/50 perforation pattern with 1.5 mm holes. It is recommended for flat vertical vehicle windows and commercial store windows. CBS Outdoor approved for use in all bus and train wrap applications. Concept 232 works well on a wide variety of printers that use solvent and low-solvent inks.
Description
General Formulation’s Concept 232 is a 6-mil perforated window vinyl with a clear removable adhesive and a 50/50 perforation pattern with 1.5 mm holes. It is recommended for flat vertical vehicle windows and commercial store windows. CBS Outdoor approved for use in all bus and train wrap applications. Concept 232 works well on a wide variety of printers that use solvent and low-solvent inks.

Suppliers

Company
Product
Description
Supplier Links
Concept 232 - 50/50 Perforated Vinyl- 54in x 100ft - 23254100 - LexJet Corporation
Sarasota, FL, USA
Concept 232 - 50/50 Perforated Vinyl- 54in x 100ft
23254100
Concept 232 - 50/50 Perforated Vinyl- 54in x 100ft 23254100
General Formulation’s Concept 232 is a 6-mil perforated window vinyl with a clear removable adhesive and a 50/50 perforation pattern with 1.5 mm holes. It is recommended for flat vertical vehicle windows and commercial store windows. CBS Outdoor approved for use in all bus and train wrap applications. Concept 232 works well on a wide variety of printers that use solvent and low-solvent inks.

General Formulation’s Concept 232 is a 6-mil perforated window vinyl with a clear removable adhesive and a 50/50 perforation pattern with 1.5 mm holes. It is recommended for flat vertical vehicle windows and commercial store windows. CBS Outdoor approved for use in all bus and train wrap applications. Concept 232 works well on a wide variety of printers that use solvent and low-solvent inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 23254100
Product Name Concept 232 - 50/50 Perforated Vinyl- 54in x 100ft
Thickness 6 mil (152 µm)
Unlock Full Specs
to access all available technical data

Similar Products

5.5 Mil Blockout Gloss Polyester- 24in x 100ft - BP524 - LexJet Corporation
Specs
Width 24 inch (610 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details